location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Paper-5 reams/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Paper-5 reams/Letter/8.5 x 11 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPT115
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468859 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP All-in-One Paper-5 reams/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser/Inkjet printing
  • - Letter (215.9x279.4 mm)
  • - 83 g/m²
  • - 500 sheets
  • - White
Long product name HP All-in-One Paper-5 reams/Letter/8.5 x 11 in :
The short editorial description of HP All-in-One Paper-5 reams/Letter/8.5 x 11 in

All-in-One Paper-5 reams/Letter/8.5 x 11 in
More>>>
HP All-in-One Paper-5 reams/Letter/8.5 x 11 in:
The official marketing text of HP All-in-One Paper-5 reams/Letter/8.5 x 11 in as supplied by the manufacturer

Created especially for use in all-in-one machines—both inkjet and laser—HP All-in-One Printing Paper is heavier, thicker and brighter than ordinary multi-use papers and has a brilliant blue-white shade for higher contrast documents. It incorporates HP's proprietary ColorLok technology that helps reduce smears, while producing blacks up to 40-percent bolder and uniform colors that are up to 10-percent more vivid than ordinary papers.

Short summary description HP All-in-One Paper-5 reams/Letter/8.5 x 11 in:
This short summary of the HP All-in-One Paper-5 reams/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One Paper-5 reams/Letter/8.5 x 11 in, Laser/Inkjet printing, Letter (215.9x279.4 mm), 500 sheets, 83 g/m², White, Business, Enterprise

Long summary description HP All-in-One Paper-5 reams/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP All-in-One Paper-5 reams/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP All-in-One Paper-5 reams/Letter/8.5 x 11 in. Recommended usage: Laser/Inkjet printing, Paper size: Letter (215.9x279.4 mm), Sheets per pack: 500 sheets. Package width: 295.3 mm, Package height: 279.4 mm, Package weight: 12.9 kg

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Sheets per pack *
500 sheets
Product colour
White
Media weight *
83 g/m²
Features
HP segment
Business, Enterprise
Weight & dimensions
Package width
295.3 mm
Package height
279.4 mm
Package weight
12.9 kg