location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Icafe Goldland Keyboard and Mouse Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Icafe Goldland Keyboard and Mouse Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ946PA
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Icafe Goldland Keyboard and Mouse Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - Full-size (100%)
  • - Black
Long product name HP Icafe Goldland Keyboard and Mouse Kit :
The short editorial description of HP Icafe Goldland Keyboard and Mouse Kit

HP Icafe Goldland Keyboard and Mouse Kit
More>>>
HP Icafe Goldland Keyboard and Mouse Kit:
The official marketing text of HP Icafe Goldland Keyboard and Mouse Kit as supplied by the manufacturer

Extend your input capabilities with keyboards and mice from HP.

Short summary description HP Icafe Goldland Keyboard and Mouse Kit:
This short summary of the HP Icafe Goldland Keyboard and Mouse Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Icafe Goldland Keyboard and Mouse Kit, Full-size (100%), Black, Mouse included

Long summary description HP Icafe Goldland Keyboard and Mouse Kit:
This is an auto-generated long summary of HP Icafe Goldland Keyboard and Mouse Kit based on the first three specs of the first five spec groups.

HP Icafe Goldland Keyboard and Mouse Kit. Keyboard form factor: Full-size (100%), Recommended usage: Gaming. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Gaming
Keyboard form factor *
Full-size (100%)
Country of origin
China
Design
Product colour *
Black
HP segment
Business
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Movement resolution
800 DPI
Mouse
Control panel
2
Scroll
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
450.9 x 181.7 x 26.4 mm
Keyboard weight
530 g
Weight
112 g
Packaging data
Package dimensions (WxDxH)
555 x 500 x 444 mm
Package weight
1 kg