location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
hw6910
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ hw6910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA735AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780345485 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2008
Product end of life date
Bullet Points HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.62 cm (3") 240 x 240 pixels
  • - SDRAM 0.064 GB
  • - 0.416 GHz
  • - GPS Windows Mobile 5.0
  • - Wi-Fi
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Silver
Warranty: standard statement: One-year parts and labour in most regions, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver :
The short editorial description of HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver

Packed with advanced features and wireless technology, including phone, WLAN capability, secure push e-mail solutions and GPS Navigation – work hard, play hard. [p1]
More>>>
HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver:
The official marketing text of HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver as supplied by the manufacturer

Control and manage your business and personal life successfully with a broad choice of handheld PCs at outstanding value. New additions to the award winning HP iPAQ Pocket PC family continue the iPAQ tradition of integrating innovative and meaningful technologies, delivering what matters to you.

Short summary description HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver:
This short summary of the HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ hw6910, 7.62 cm (3"), 240 x 240 pixels, TFT, 0.24 x 0.24 mm, 65536 colours, 0.064 GB

Long summary description HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver:
This is an auto-generated long summary of HP iPAQ hw6910 handheld mobile computer 7.62 cm (3") 240 x 240 pixels Touchscreen 175 g Silver based on the first three specs of the first five spec groups.

HP iPAQ hw6910. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 240 pixels. Internal memory: 0.064 GB, Compatible memory cards: miniSD. Processor frequency: 0.416 GHz. Operating system installed: Windows Mobile 5.0. Wi-Fi standards: 802.11b

Display
Display
TFT
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 240 pixels
Touchscreen *
Yes
Pixel pitch
0.24 x 0.24 mm
Display colors
65536 colours
Memory
Internal memory *
0.064 GB
Internal memory type
SDRAM
Compatible memory cards *
miniSD
Processor
Processor frequency *
0.416 GHz
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b
Bluetooth *
Yes
Bluetooth version
1.2
Data network *
Edge, GPRS, GSM
GSM bands supported
850, 900, 1800, 1900 MHz
Security algorithms
128-bit WEP, 64-bit WEP, EAP, EAP-TLS, PEAP, WEP, WPA
GPS Performance
GPS *
Yes
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Voice recording
Yes
Audio formats supported
AMR, MIDI, MP3, WMA
Ports & interfaces
Headphone outputs
1
Host interface
USB, IrDA
Infrared data port
Yes
Performance
Product colour *
Silver
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
LED indicators
Yes
Certification
UL, CE, IDA, C-Tick, CCC, RTA, NAL, NZ DoC, NTC, IDA, DGT, SIRIM, PTA, GOST, SASO, SABS, PTD, JTB, WPC, DGPT, CIT, MoC, ICASA, Etisalat, TTA, RoHS, WEE
Software
Operating system installed *
Windows Mobile 5.0
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
AC adapter frequency
50/60 Hz
Power requirements
100 - 240V AC
Talk time
4 h
Standby time
7 h
Weight & dimensions
Weight *
175 g
Width
71 mm
Depth
118 mm
Height
18 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Wireless LAN features
Wireless
Wi-Fi
System requirements
Compatible operating systems
Windows Mobile 5.0 PE