location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F7Z99AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7Z99AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 35.6 cm (14") Black, Grey
  • - Fabric
  • - Brand compatibility: HP
  • - 270 g
Warranty: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod.
Long product name HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey :
The short editorial description of HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey

HP Slim 14-inch Sleeve
More>>>
HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey:
The official marketing text of HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey as supplied by the manufacturer

Pack your Ultrabook™ to go with an HP Ultrabook Sleeve, a stylish, durable, and compact sleeve case designed to help protect your notebook and maintain its sleek profile.

Short summary description HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey:
This short summary of the HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP F7Z99AA, Sleeve case, 35.6 cm (14"), 270 g

Long summary description HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey:
This is an auto-generated long summary of HP F7Z99AA 35.6 cm (14") Sleeve case Black, Grey based on the first three specs of the first five spec groups.

HP F7Z99AA. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 270 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
UltraBook 14
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Fabric
Product main colour *
Black, Grey
Brand compatibility *
HP
Features
Country of origin
China
HP segment
Business
Weight & dimensions
Width
400 mm
Depth
280 mm
Height
30 mm
Weight
270 g