location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Postcard Media Insert Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Postcard Media Insert Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC497A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585934782 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2023 10:27:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Jan 2018
Product end of life date
Warranty: 1 Year Limited(Next Business Day On-Site)
Long product name HP LaserJet Postcard Media Insert Tray :
The short editorial description of HP LaserJet Postcard Media Insert Tray

HP LaserJet Postcard Media Insert Tray
More>>>
HP LaserJet Postcard Media Insert Tray:
The official marketing text of HP LaserJet Postcard Media Insert Tray as supplied by the manufacturer

HP Postcard Media Insert Tray (for tray 3) will print on 4 x 6 in (10 x 15 cm) postcard media (up to 220 g/m2) in larger quantities with less end-user involvement. Works with the HP Color LaserJet CP3520, CP4020, and CP4520 Printer series.The convenient and trouble-free way to print 4 x 6 in (10 x 15 cm) postcards.

Simply insert this handy HP Postcard Media Insert Tray into tray 3 and print postcards in professional quality.

This is the perfect accessory for customers who print postcards reguarly and in large quantities.

Short summary description HP LaserJet Postcard Media Insert Tray:
This short summary of the HP LaserJet Postcard Media Insert Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Postcard Media Insert Tray, HP LaserJet, 10 x 15 cm, 160 g, 464 x 175 x 197 mm

Long summary description HP LaserJet Postcard Media Insert Tray:
This is an auto-generated long summary of HP LaserJet Postcard Media Insert Tray based on the first three specs of the first five spec groups.

HP LaserJet Postcard Media Insert Tray. Compatibility: HP LaserJet. Media size, tray 1: 10 x 15 cm. Weight: 160 g. Dimensions (WxDxH): 464 x 175 x 197 mm

Features
Compatibility *
HP LaserJet
Media formats
Media size, tray 1
10 x 15 cm
Weight & dimensions
Weight
160 g
Other features
Dimensions (WxDxH)
464 x 175 x 197 mm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)