location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Canton SUB 8.2 White Active subwoofer 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canton Check ‘Canton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUB 8.2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03396
Category:
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers Check ‘Canton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canton SUB 8.2 White Active subwoofer 200 W :
The short editorial description of Canton SUB 8.2 White Active subwoofer 200 W

250W, 25-200Hz, 1x220mm, 11.8kg
More>>>
Short summary description Canton SUB 8.2 White Active subwoofer 200 W:
This short summary of the Canton SUB 8.2 White Active subwoofer 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Canton SUB 8.2, 200 W, Active subwoofer, 25 - 200 Hz, 250 W, 50 - 200 Hz, 22 cm

Long summary description Canton SUB 8.2 White Active subwoofer 200 W:
This is an auto-generated long summary of Canton SUB 8.2 White Active subwoofer 200 W based on the first three specs of the first five spec groups.

Canton SUB 8.2. Subwoofer RMS power: 200 W, Subwoofer type: Active subwoofer, Subwoofer frequency range: 25 - 200 Hz. Product colour: White. Power source type: AC, Power consumption (typical): 0.32 W. Subwoofer width: 27.5 cm, Subwoofer depth: 42.1 cm, Subwoofer height: 38.2 cm. Cables included: AC

Country Distributor
United Kingdom 1 distributor(s)