location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Superior Colour Laser, A4, 150g printing paper A4 (210x297 mm) Gloss 200 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Superior Colour Laser, A4, 150g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2598-200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182410301
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:39:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery Superior Colour Laser, A4, 150g printing paper A4 (210x297 mm) Gloss 200 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - A4 (210x297 mm)
  • - 150 g/m²
  • - Finish type: Gloss
  • - 200 sheets
  • - White
More>>>
Short summary description Avery Superior Colour Laser, A4, 150g printing paper A4 (210x297 mm) Gloss 200 sheets White:
This short summary of the Avery Superior Colour Laser, A4, 150g printing paper A4 (210x297 mm) Gloss 200 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Superior Colour Laser, A4, 150g, Laser printing, A4 (210x297 mm), Gloss, 200 sheets, 150 g/m², White

Long summary description Avery Superior Colour Laser, A4, 150g printing paper A4 (210x297 mm) Gloss 200 sheets White:
This is an auto-generated long summary of Avery Superior Colour Laser, A4, 150g printing paper A4 (210x297 mm) Gloss 200 sheets White based on the first three specs of the first five spec groups.

Avery Superior Colour Laser, A4, 150g. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Finish type: Gloss. Media sheets per package: 200 sheets

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)