location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka GF 2 Ενσωματωμένο Μαύρος (Μαύρο) 365 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GF 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA GF-2 NEGRO
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8421152064603
Category:
Metal part used for covering a cooker.
Απορροφητήρες Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Teka GF 2 Ενσωματωμένο Μαύρος (Μαύρο) 365 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ενσωματωμένο 551 mm Μαύρος (Μαύρο)
  • - 365 m³/h Επανακυκλοφορία
  • - Μέταλο
  • - Αριθμός ταχυτήτων: 3
  • - 2 λυχνία(ες) 40 W
Περισσότερα>>>
Short summary description Teka GF 2 Ενσωματωμένο Μαύρος (Μαύρο) 365 m³/h:
This short summary of the Teka GF 2 Ενσωματωμένο Μαύρος (Μαύρο) 365 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka GF 2, 365 m³/h, Επανακυκλοφορία, Ενσωματωμένο, Μαύρος (Μαύρο), Περιστροφικός, Μέταλο

Long summary description Teka GF 2 Ενσωματωμένο Μαύρος (Μαύρο) 365 m³/h:
This is an auto-generated long summary of Teka GF 2 Ενσωματωμένο Μαύρος (Μαύρο) 365 m³/h based on the first three specs of the first five spec groups.

Teka GF 2. Μέγιστη ισχύς εξαγωγής: 365 m³/h, Τύπος εξαγωγής: Επανακυκλοφορία. Τύπος: Ενσωματωμένο, Χρώμα προϊόντος: Μαύρος (Μαύρο), Τύπος ελέγχου: Περιστροφικός. Τύπος φίλτρου: Μέταλο. Ισχύς λαμπτύρα: 40 W, Αριθμός λαμπτήρων: 2 λυχνία(ες). Ισχύς κινητήρα: 330 W

Brand Image Article code product Stock Price from
Teka

Teka GF 2 Ενσωματωμένο Ανοξείδωτο ατσάλι 365 m³/h
(show image)
CAMPANA GF-2 INOX GF 2 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka GF 2 Ενσωματωμένο Λευκός (Άσπρος) 365 m³/h
(show image)
CAMPANA GF-2 BLANCO GF 2 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka GFH 55 Inox Ενσωματωμένο Ανοξείδωτο ατσάλι 329 m³/h
(show image)
CAMPANA GFH 55 INOX GFH 55 Inox 0.00
(excl. VAT)
0 (incl. VAT)