location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony KDL-32V4000U 81,3 cm (32") HD Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-32V4000U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32V4000U BNDL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-32V4000U 81,3 cm (32") HD Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81,3 cm (32") LCD
  • - HD 1366 x 768 εικονοστοιχεία 16:9
  • - PAL, SECAM
  • - 200 x 200 mm
  • - 101 W
Περισσότερα>>>
Short summary description Sony KDL-32V4000U 81,3 cm (32") HD Μαύρος (Μαύρο):
This short summary of the Sony KDL-32V4000U 81,3 cm (32") HD Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-32V4000U, 81,3 cm (32"), 1366 x 768 εικονοστοιχεία, HD, LCD, Μαύρος (Μαύρο)

Long summary description Sony KDL-32V4000U 81,3 cm (32") HD Μαύρος (Μαύρο):
This is an auto-generated long summary of Sony KDL-32V4000U 81,3 cm (32") HD Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

Sony KDL-32V4000U. Μέγεθος οθόνης: 81,3 cm (32"), Βήμα εικονοστοιχείων: 1366 x 768 εικονοστοιχεία, Τύπος HD: HD, Τεχνολογία οθόνης: LCD, Εγγενής αναλογία εικόνας: 16:9. Χρώμα προϊόντος: Μαύρος (Μαύρο)