location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony FW-65XE8501 τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-65XE8501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-65XE8501
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5013493352544
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 14 Mar 2024 19:10:47
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony FW-65XE8501 τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Επίπεδη 165,1 cm (65") LED Edge-LED
  • - 4K Ultra HD 3840 x 2160 εικονοστοιχεία 16:9
  • - Motionflow XR
  • - Έξυπνη τηλεόραση Internet TV
  • - Wi-Fi Σύνδεση Ethernet/LAN Miracast
  • - Υποστήριξη HDR
  • - 114 W
Περισσότερα>>>
Short summary description Sony FW-65XE8501 τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi:
This short summary of the Sony FW-65XE8501 τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FW-65XE8501, 165,1 cm (65"), 3840 x 2160 εικονοστοιχεία, 4K Ultra HD, LED, Έξυπνη τηλεόραση, Wi-Fi

Long summary description Sony FW-65XE8501 τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi:
This is an auto-generated long summary of Sony FW-65XE8501 τηλεόραση 165,1 cm (65") 4K Ultra HD Έξυπνη τηλεόραση Wi-Fi based on the first three specs of the first five spec groups.

Sony FW-65XE8501. Μέγεθος οθόνης: 165,1 cm (65"), Βήμα εικονοστοιχείων: 3840 x 2160 εικονοστοιχεία, Τύπος HD: 4K Ultra HD, Τεχνολογία οθόνης: LED, Σχήμα οθόνης: Επίπεδη, Τύπος οπίσθιου φωτισμού LED: Edge-LED. Έξυπνη τηλεόραση. Συχνότητα παρεμβολής κίνησης: 800 Hz, Τεχνολογία παρεμβολής κινήσεων: Motionflow XR, Εγγενής αναλογία εικόνας: 16:9. Wi-Fi, Σύνδεση Ethernet/LAN

Χώρα Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)