location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Papyre 6.2 Basico αναγνώστης ηλεκτρονικών βιβλίων Οθόνη αφής 1,5 GB Wi-Fi Μαύρος (Μαύρο), Κόκκινο

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Papyre Check ‘Papyre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6.2 Basico
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6-2BNEGRO
Category:
Electronic device used to display e-books.
Αναγνώστες Ηλεκτρονικών Βιβλίων Check ‘Papyre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Papyre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 02 Apr 2019 12:24:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Papyre 6.2 Basico αναγνώστης ηλεκτρονικών βιβλίων Οθόνη αφής 1,5 GB Wi-Fi Μαύρος (Μαύρο), Κόκκινο
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SiPix 15,2 cm (6") 600 x 800 εικονοστοιχεία Οθόνη αφής
  • - Εσωτερική χωρητικότητα αποθήκευσης: 1,5 GB 16 GB
  • - USB 2.0 Wi-Fi 3.5 mm
  • - Μαύρος (Μαύρο), Κόκκινο
Περισσότερα>>>
Short summary description Papyre 6.2 Basico αναγνώστης ηλεκτρονικών βιβλίων Οθόνη αφής 1,5 GB Wi-Fi Μαύρος (Μαύρο), Κόκκινο:
This short summary of the Papyre 6.2 Basico αναγνώστης ηλεκτρονικών βιβλίων Οθόνη αφής 1,5 GB Wi-Fi Μαύρος (Μαύρο), Κόκκινο data-sheet is auto-generated and uses the product title and the first six key specs.

Papyre 6.2 Basico, 15,2 cm (6"), SiPix, 600 x 800 εικονοστοιχεία, ePub, FB2, HTML, PDF, TXT, MP3, JPG, PNG

Long summary description Papyre 6.2 Basico αναγνώστης ηλεκτρονικών βιβλίων Οθόνη αφής 1,5 GB Wi-Fi Μαύρος (Μαύρο), Κόκκινο:
This is an auto-generated long summary of Papyre 6.2 Basico αναγνώστης ηλεκτρονικών βιβλίων Οθόνη αφής 1,5 GB Wi-Fi Μαύρος (Μαύρο), Κόκκινο based on the first three specs of the first five spec groups.

Papyre 6.2 Basico. Μέγεθος οθόνης: 15,2 cm (6"), Τεχνολογία: SiPix, Βήμα εικονοστοιχείων: 600 x 800 εικονοστοιχεία. Μορφές εγγράφων που υποστηρίζονται: ePub, FB2, HTML, PDF, TXT, Υποστηριζόμενες μορφές ήχου: MP3, Τύποι φωτογραφικών μορφών: JPG, PNG. Εσωτερική χωρητικότητα αποθήκευσης: 1,5 GB, Μέγιστο μέγεθος κάρτας μνήμης: 16 GB. Ενσωματωμένος επεξεργαστής: Samsung S3C2416 ARM9, Συχνότητα επεξεργαστή: 400 MHz. Συνδεσιμότητα Ακουστικών: 3.5 mm, Δίαυλος PCI: USB 2.0, Wi-Fi πρότυπα: 802.11b, 802.11g