location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nevir NVR-471 Ψηφιακός 3 W AM, FM Μαύρος (Μαύρο) Αναπαραγωγή MP3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nevir Check ‘Nevir’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVR-471
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-471 NEGRO
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8427155010821
Category:
Devices which have both radios and CD players.
Φορητά Στερεοφωνικά Συστήματα Check ‘Nevir’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nevir: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nevir NVR-471 Ψηφιακός 3 W AM, FM Μαύρος (Μαύρο) Αναπαραγωγή MP3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ψηφιακός AM, FM Μαύρος (Μαύρο)
  • - Παίκτης CD, CD-R, CD-RW
  • - 3 W
  • - Αναπαραγωγή MP3
  • - Είσοδος AUX
  • - Πηγή ισχύος: AC/Μπαταρία
Περισσότερα>>>
Short summary description Nevir NVR-471 Ψηφιακός 3 W AM, FM Μαύρος (Μαύρο) Αναπαραγωγή MP3:
This short summary of the Nevir NVR-471 Ψηφιακός 3 W AM, FM Μαύρος (Μαύρο) Αναπαραγωγή MP3 data-sheet is auto-generated and uses the product title and the first six key specs.

Nevir NVR-471, Ψηφιακός, AM, FM, 87,5 - 108 MHz, 522 - 1620 kHz, Παίκτης, CD, CD-R, CD-RW

Long summary description Nevir NVR-471 Ψηφιακός 3 W AM, FM Μαύρος (Μαύρο) Αναπαραγωγή MP3:
This is an auto-generated long summary of Nevir NVR-471 Ψηφιακός 3 W AM, FM Μαύρος (Μαύρο) Αναπαραγωγή MP3 based on the first three specs of the first five spec groups.

Nevir NVR-471. Τύπος επιλογέα συντονισμού: Ψηφιακός, Υποστηριζόμενες συχνότητες: AM, FM, Ραδιοσυχνότητα FM: 87,5 - 108 MHz. Οπτικές μονάδες: Παίκτης, Υποστηριζόμενοι τύποι δίσκων: CD, CD-R, CD-RW. RMS ονομαστική ισχύς: 3 W. Χρώμα προϊόντος: Μαύρος (Μαύρο), έλεγχος όγκοθ: Περιστροφικός. Πηγή ισχύος: AC/Μπαταρία, Κατανάλωση ισχύος: 15 W