location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nevir NVR-456 CMUC Οικιακό σύστημα ήχου mini 4 W Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nevir Check ‘Nevir’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVR-456 CMUC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-456CMUCNEGRO
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8427155011231
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Οικιακά Σύνολα Ήχου Check ‘Nevir’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nevir: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nevir NVR-456 CMUC Οικιακό σύστημα ήχου mini 4 W Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Οικιακό σύστημα ήχου mini 4 W Μαύρος (Μαύρο)
  • - Αναπαραγωγέας οπτικού δίσκου Κατάστρωμα κασέτας
  • - Ενσωματωμένα ηχεία
  • - Θύρα USB
  • - Αναπαραγωγή MP3 Card reader ενσωματωμένο
  • - Εξισωτής
Περισσότερα>>>
Short summary description Nevir NVR-456 CMUC Οικιακό σύστημα ήχου mini 4 W Μαύρος (Μαύρο):
This short summary of the Nevir NVR-456 CMUC Οικιακό σύστημα ήχου mini 4 W Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

Nevir NVR-456 CMUC, Οικιακό σύστημα ήχου mini, Μαύρος (Μαύρο), Μηχανικός, 1 θήκη, 1 δίσκοι, Πάνω

Long summary description Nevir NVR-456 CMUC Οικιακό σύστημα ήχου mini 4 W Μαύρος (Μαύρο):
This is an auto-generated long summary of Nevir NVR-456 CMUC Οικιακό σύστημα ήχου mini 4 W Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

Nevir NVR-456 CMUC. Τύπος: Οικιακό σύστημα ήχου mini, Χρώμα προϊόντος: Μαύρος (Μαύρο), Τεχνολογία κασετόφωνου: Μηχανικός. RMS ονομαστική ισχύς: 4 W. Υποστηριζόμενες συχνότητες: AM, FM, RDS: PLL, Τύπος επιλογέα συντονισμού: Ψηφιακός. Είδος οθόνης: LCD, Χρώμα οπίσθιου φωτισμού: Μπλε. Συνδεσιμότητα Ακουστικών: 3.5 mm