location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover WDXA 4118AH/1-S πλυντήριο-στεγνωτήριο Ελεύθερο Εμπρόσθια φόρτωση Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDXA 4118AH/1-S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31006987
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Πλυντήρια-Στεγνωτήρια Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 21 Sep 2021 10:50:19
The date of the most recent change of the data-sheet in Icecat's system
Περισσότερα>>>
Short summary description Hoover WDXA 4118AH/1-S πλυντήριο-στεγνωτήριο Ελεύθερο Εμπρόσθια φόρτωση Λευκός (Άσπρος):
This short summary of the Hoover WDXA 4118AH/1-S πλυντήριο-στεγνωτήριο Ελεύθερο Εμπρόσθια φόρτωση Λευκός (Άσπρος) data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover WDXA 4118AH/1-S, Εμπρόσθια φόρτωση, Ελεύθερο, Λευκός (Άσπρος), Αριστερά (αριστερός), Αφής, LCD

Long summary description Hoover WDXA 4118AH/1-S πλυντήριο-στεγνωτήριο Ελεύθερο Εμπρόσθια φόρτωση Λευκός (Άσπρος):
This is an auto-generated long summary of Hoover WDXA 4118AH/1-S πλυντήριο-στεγνωτήριο Ελεύθερο Εμπρόσθια φόρτωση Λευκός (Άσπρος) based on the first three specs of the first five spec groups.

Hoover WDXA 4118AH/1-S. τύπος φόρτωσης: Εμπρόσθια φόρτωση, Τοποθέτηση συσκευής: Ελεύθερο, Χρώμα προϊόντος: Λευκός (Άσπρος). Ικανότητα στεγνώματος: 8 kg, Μέγιστη ταχύτητα περιστροφής: 1400 RPM, Ικανότητα πλυντηρίου: 11 kg. Βάθος: 640 mm, Πλάτος: 600 mm, Ύψος: 850 mm. Κλάση ενεργειακής απόδοσης (παλιά): A+++

Σχέδιο
Τοποθέτηση συσκευής *
Ελεύθερο
τύπος φόρτωσης *
Εμπρόσθια φόρτωση
Χρώμα προϊόντος *
Λευκός (Άσπρος)
Μεντεσές *
Αριστερά (αριστερός)
Τύπος ελέγχου
Αφής
Ενσωματωμένη οθόνη *
Yes
Είδος οθόνης
LCD
Υλικό τυμπάνου
Ανοξείδωτο ατσάλι
Απόδοση
Ικανότητα πλυντηρίου *
11 kg
Ποσότητα προγραμμάτων πλύσης
16
Ικανότητα στεγνώματος *
8 kg
Καθυστέρηση χρονοδιακόπτη έναρξης *
Yes
Απόδοση
Καθυστέρηση έναρξης (μέγιστη)
24 h
Ρυθμιζόμενη ταχύτητα περιστροφής *
Yes
Επίπεδο θορύβου (πλύσιμο) *
51 dB
Επίπεδο θορύβου (περιστροφή) *
79 dB
Μέγιστη ταχύτητα περιστροφής *
1400 RPM
Άλλα χαρακτηριστικά
Κλάση ενεργειακής απόδοσης (παλιά)
A+++
Βάρος και διαστάσεις
Πλάτος
600 mm
Βάθος *
640 mm
Ύψος
850 mm
Βάρος
79 kg
Βάρος πακέτου
81 kg