location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ardo CO2412SA ψυγειοκαταψύκτης Ελεύθερο 319 L Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ardo Check ‘Ardo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CO2412SA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CO2412SA
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Ψυγειοκαταψύκτες Check ‘Ardo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ardo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 23 Oct 2019 15:11:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ardo CO2412SA ψυγειοκαταψύκτης Ελεύθερο 319 L Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Λευκός (Άσπρος) Ελεύθερο 319 L
  • - 229 L Ψυγείο εσωτερικός φωτισμός
  • - 90 L 4* 5 kg/24h
  • - 38 dB
Περισσότερα>>>
Short summary description Ardo CO2412SA ψυγειοκαταψύκτης Ελεύθερο 319 L Λευκός (Άσπρος):
This short summary of the Ardo CO2412SA ψυγειοκαταψύκτης Ελεύθερο 319 L Λευκός (Άσπρος) data-sheet is auto-generated and uses the product title and the first six key specs.

Ardo CO2412SA, 319 L, Ν, 38 dB, 5 kg/24h, Λευκός (Άσπρος)

Long summary description Ardo CO2412SA ψυγειοκαταψύκτης Ελεύθερο 319 L Λευκός (Άσπρος):
This is an auto-generated long summary of Ardo CO2412SA ψυγειοκαταψύκτης Ελεύθερο 319 L Λευκός (Άσπρος) based on the first three specs of the first five spec groups.

Ardo CO2412SA. Συνολική καθαρή χωρητικότητα: 319 L, Κλιματική κλάση: Ν, Επίπεδο θορύβου: 38 dB. καθαρή χωρητικότητα ψυγείου: 229 L, Ψυγείο εσωτερικός φωτισμός, αριθμός ραφιών / καλαθιών ψυγείου: 3. καθαρή χωρητικότητα καταψύκτη: 90 L, Χωρητικότητα κατάψυξης: 5 kg/24h. Χρώμα προϊόντος: Λευκός (Άσπρος)

Brand Image Article code product Stock Price from
Ardo

Ardo COO2210SHS ψυγειοκαταψύκτης Ελεύθερο 301 L Άργυρος
(show image)
COO2210SHS COO2210SHS 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo CO1812SA ψυγειοκαταψύκτης Ελεύθερο 300 L Λευκός (Άσπρος)
(show image)
CO1812SA CO1812SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP40SH ψυγειοκαταψύκτης Ελεύθερο 376 L Λευκός (Άσπρος)
(show image)
DP40SH DP40SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP36SA ψυγειοκαταψύκτης Ελεύθερο 311 L Λευκός (Άσπρος)
(show image)
DP36SA DP36SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP28SH ψυγειοκαταψύκτης Ελεύθερο 256 L Λευκός (Άσπρος)
(show image)
DP28SH DP28SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP28SA ψυγειοκαταψύκτης Ελεύθερο 256 L Λευκός (Άσπρος)
(show image)
DP28SA DP28SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo DP24SA ψυγειοκαταψύκτης Ελεύθερο 231 L Λευκός (Άσπρος)
(show image)
DP24SA DP24SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo COO2210SHC ψυγειοκαταψύκτης Ελεύθερο 301 L Μπεζ
(show image)
COO2210SHC COO2210SHC 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo COO2210SH ψυγειοκαταψύκτης Ελεύθερο 301 L Μαύρος (Μαύρο)
(show image)
COO2210SH COO2210SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo COG2412SA ψυγειοκαταψύκτης Ελεύθερο 319 L Λευκός (Άσπρος)
(show image)
COG2412SA COG2412SA 0.00
(excl. VAT)
0 (incl. VAT)