location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A60-632 38,1 cm (15") DDR-SDRAM

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Toshiba Check ‘Toshiba’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite A60-632
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
PSA60E-00J020GR
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: created by Toshiba
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Toshiba: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 40677
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 07 Mar 2024 15:34:52
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Toshiba Satellite A60-632 38,1 cm (15") DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,8 GHz
  • - 38,1 cm (15") 1024 x 768 pixel
  • - DDR-SDRAM
  • - DVD-ROM
  • - 120 W
More>>>
Kort opsummerende beskrivelse Toshiba Satellite A60-632 38,1 cm (15") DDR-SDRAM:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Toshiba Satellite A60-632, 2,8 GHz, 38,1 cm (15"), 1024 x 768 pixel, DDR-SDRAM

Lang opsummerende beskrivelse Toshiba Satellite A60-632 38,1 cm (15") DDR-SDRAM:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Toshiba Satellite A60-632. Processorfrekvens: 2,8 GHz. Skærm diagonal: 38,1 cm (15"), Skærmopløsning: 1024 x 768 pixel. Intern hukommelsestype: DDR-SDRAM. Optisk drevtype: DVD-ROM. Vægt: 210 g

Mærke Billede Produktkode produkt Lager Pris fra
Toshiba

Toshiba MS Office Professional Edition 2003 English Bios Lock
(vis dit billede)
PX7002E-EN MS Office Professional Edition 2003 English Bios Lock 0.00
(excl. VAT)
0 (incl. VAT)