IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > flat panel displays > iiyama E2403WS-B1

ProLite E2403WS-B1

Mærke: iiyama
Produktkode: E2403WS-B1
EAN/UPC-kode: 4948570059379
Product family: %%family_name%%
Kategori: flat panel displays 
På markedet siden: 06 Jan 2008
Info modified on: 03 Jun 2009 10:30:11
E2403WS-B1 iiyama
56k

Specs
Alternativer
Options
Display
Respons tid 2 ms
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Typisk contrast ratio 2000:1
Skærmdiagonal 24 "
Skærm TFT LCD
Antal af farver 16.7 M
dot pitch (HxV) 0.270 x 0.270 mm
Horizontal scan range 31 - 83 kHz
Vertical scan range 56 - 75 Hz
Viewable size, horizontal 518.4 mm
Viewable size, vertical 324 mm
Betragtningsvinkel (vandret) 170 °
Betragtningsvinkel (lodret) 160 °
Viewable size diagonal 612 mm
Separate H/V sync
Display resolution
Skærmopløsning
Resolution of the display for the system
1920 x 1200 Pixels
Audio
Højtalere 2 x 2W
Tilslutning
VGA (D-Sub) porte antal 1
HDMI ports quantity 1
højtaler/ hovedtelefoner/ line-out jack 1
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95 / 98 / 2000 / ME / XP / Vista
Strømstyring
Strøm krav 100 - 240 VAC, 50 - 60 Hz
Strømforbrug
Amount of power used by this model, expressed in watts maximum
65 W
Farve
Farve på produkt Sort
Vægt & dimensioner
Vægt 6500 g
Dimensioner (W x D x H) med stand 566 x 191.5 x 458.5 mm
Sikkerhed
Kensington cable lock slot Kensington
Godkendelser
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Godkendelser TCO'03, CE, MPR III (prEN50279), ISO13406-2, TÜV GS, FCC-B, UL/C-UL, VCCI-B, GOST-R
Ergonomisk
Hældning -5 - 20 °
Tekniske detaljer
VESA beslag 100 mm
15 priser, fra 264.66  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box