location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Elite
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slice
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
Y4U39EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0190780583265 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 56724
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 01 Jan 2020
Product end of life date
Bullet Points HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i5 i5-6500T (6M Cache, 2.5 GHz)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
Kort beskrivelse HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

6th gen Intel® Core™ i5-6500T (6M Cache, 2.5 GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel® HD Graphics 530, LAN, WLAN, Windows 10 Pro 64-bit
More>>>
HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort:
Den officielle marketing tekst af HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort som er leveret af producenten

Oplev den stationære pc på en ny måde
Med HP Elite Slice får du en kraftfuld pc i et stilfuldt, modulært design – og den ligner ikke nogen andre stationære computere. Slice er designet til den moderne arbejdsplads – hvert kompakte, kabelløse modul[3] tilføjer nye funktioner efter dit behov.

Kort opsummerende beskrivelse HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Elite Slice, 2,5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 256 GB, Windows 10 Pro

Lang opsummerende beskrivelse HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Elite Slice. Processorfrekvens: 2,5 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-6500T. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2133 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® HD Graphics 530. Operativsystem installeret: Windows 10 Pro, Operativsystemets arkitektur: 64-bit. Strømforsyning: 90 W. Kabinettype: USFF. Produkttype: PC. Produktfarve: Sort

Smuk. Kraftfuld. Innovativ.

Med sit smukke, kompakte design og fantastiske teknologi sætter HP Elite Slice nye standarder for stationære computer. Den termiske luftkøling har muliggjort den kompakte størrelse, og den får strøm via et enkelt kabel fra en HP Elite-skærm[4] (tilbehør).

Genial alsidighed

Konfigurer denne pc til et kommunikationscenter til samarbejde[3], en multimedieafspiller[3] eller en trådløs ladestation[3] alt efter virksomhedens behov.

Sikker og kraftfuld ydelse i erhvervsklassen

Denne innovative, stationære pc i erhvervsklassen er udstyret med en Intel® Core™-processor på 35 W[5], Intel® vPro™ [6] og sikkerhed i Elite-klassen, herunder HP Sure Start med Dynamic Protection[7]. HP Elite Slice kombinerer kraft og skønhed.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
6th gen Intel® Core™ i5
Processormodel *
i5-6500T
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,1 GHz
Processorfrekvens *
2,5 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
6 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i5-6500 Desktop series
Processor kodenavn
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Antal installerede processorer
1
Stepping
R0
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR3L-SDRAM, DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2133, 1333, 1600, 1866 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
34,1 GB/sek.
Fejlkorrigerende kode understøttet af processor
No
Hukommelsesspænding understøttet af processor
1,35 V
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
2133 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
SATA
Indbygget kortlæser
No
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics 530
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter burst-frekvens
1100 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1100 MHz
Maksimalt indbygget grafikadapterhukommelse
1,7 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
0x1912
Understøtter grafikadapter åben GL
Yes
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
2
DVI-port
No
Antal HDMI-porte *
1
Antal DisplayPorts
1
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
No
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
USFF
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® Q170
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Pro
Operativsystemets arkitektur
64-bit
Drivere inkluderet
Yes
Processor særlige funktioner
Intel® Mindre Forretnings-fordele (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® Indbygget visuel teknologi
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® HD Graphics
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.2, AVX 2.0, SSE4.1
Processor kode
SR2BZ
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Grafisk og IMC litografi
14 nm
Specifikation for termisk opløsning
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI-version
1,00
Intel® Unite understøttes
Yes
Processor ARK ID
88183
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Konfliktfri processor
Yes
Specifikke funktioner for mærket
HP Sure Connect
Yes
HP drev kryptering
Yes
HP ePrint
Yes
HP sikkerhedsværktøjer
HP Sure Start
HP Software medfølger
HP Client Security
Strømstyring
Strømforsyning *
90 W
Vægt & størrelser
Bredde *
165 mm
Dybde *
35 mm
Højde *
165 mm
Vægt *
1,05 kg
Emballage indhold
Skærm inkluderet *
No
Brugervejledning
Yes
Andre funktioner
Intel® segment tagging
Enterprise
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2017-01-21 01:14:30
Dk har samlet 54 ekspertanmeldelser for HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Kilde anmeldelse kommentarer Vurdering
komputer.dk
Updated:
2017-01-22 01:13:11
HP nye mini-pc, Elite Slice, er designet med stil for øje. Den fylder meget lidt, er næsten lydløs, og gør dermed ikke det store væsen af sig. På trods af den beskedne størrelse er der alle de tilslutningsmuligheder, man kunne ønske sig. Det vil sige sti...
Bottom line En dyr, men stilfuld arbejdscomputer, der på bedste vis ikke gør det store væsen af sig på skrivebordet...
86%
computerworld.dk
Updated:
2017-02-24 01:21:53
Annonceindlæg fra it-jobbank Fire ud af fem it-folk er åbne over for nyt job Mere end 2.000 danske it-folk har deltaget i it-jobbanks undersøgelse. Fire ud af fem er villige til at skifte job. 31. januar 2017 | Læs mere HP El...
Good Udmærket hardware, Flot lille computer, Bang&Olufsenmodulet giver en eminent lyd til mødelokalet, Masser af porte, Tre års garanti...
Bad Prisen er høj (9.000 kroner for en computer med 4 GB RAM. ), Der findes kun to moduler indtil videre, og intet modulært økosystem har endnu vist sig at være bæredygtigt (se fx LG G5)...
Bottom line HP Elite Slice er en fin lille computer i en flot indpakning med en unik funktion, som måske kan give merværdi på arbejdspladsen.Den testede model, som vi har kigget på, koster cirka 12.000 kroner med B&O- og DVD-modul med i pakken, men vi får af vide af...
67%
Land Distributør
France 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Ansvarsfraskrivelse HP Elite Slice Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF PC Sort:
Ansvarsfraskrivelse

[1] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se www.microsoft.com.
[2] I forbindelse med harddiske er 1 GB = 1 milliard bytes. TB = 1 billion bytes. Den faktiske kapacitet efter formatering er mindre. Op til 36 GB diskplads (Windows 10) er reserveret til systemgendannelsessoftware.
[3] Alle moduler sælges separat eller som tilbehør. Beslag er valgfri og kræver konfiguration fra fabrikken.
[4] Skal anskaffes særskilt eller som tilbehør
[5] Multicore er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.
[6] Visse funktioner i denne teknologi, f.eks. Intel® Active Management- og Intel Virtualization-teknologien, kræver ekstra tredjepartssoftware for at kunne køre. Udbuddet af fremtidige programmer med "virtuelt udstyr" til Intel vPro-teknologien afhænger af tredjepartsleverandører af software.
[7] Funktionen Dynamic Protection overvåger og retter fejl i BIOS hvert 15. minut.