location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z440
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
T4K77EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 93790
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 64
  • - Intel Xeon E5 v4 E5-1620V4 (10M Cache, 3.5 GHz)
  • - 16GB (2400 MHz) DDR4-SDRAM (2 x 8 GB) & 1000GB HDD
Kort beskrivelse HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

Intel Xeon E5 v4 E5-1620V4 (10M Cache, 3.5 GHz), 16GB DDR4-SDRAM, 1000GB HDD, Not available, DVD Super Multi, LAN, Windows 7 Professional 64-bit
More>>>
HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort:
Den officielle marketing tekst af HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort som er leveret af producenten

Invester i en kraftfuld udvidelse
Løft din virksomhed til et højere niveau mht. ydelse, udvidelsesmuligheder og kompromisløs driftssikkerhed i én komplet løsning. Indeholder den perfekte mængde HP Z-dna i en arbejdsstationsløsning med op til 8 diskrete processorkerner, op til 128 GB RAM og flere lagrings- og PCIe-konfigurationsmuligheder.

Optimeret til at præstere
Få den ydelse, du har brug for, med den næste generation af Intel® Xeon®-processorer til op til 8 processorkerner i et enkelt system.[2]

Graphics pro
Hvis du tager grafik alvorligt, kan du opnå optimal produktivitet med adgang til et udvalg af professionelle AMD-grafikkort fra begynderniveau til avanceret 3D.[4]

Se alting klart
Du kan klare mere og således sætte produktiviteten op, takket være det professionelle NVIDIA®-grafikkort i 2D eller 3D.[4]

Porte med stor styrke
Få mest ud af din tid, og få flere muligheder med USB- og SATA-porte samt lynhurtige dataoverførsler med valgfri Thunderbolt™ 2-teknologi.[3]

Et kabinet, der lever op til enhver udfordring
Det helt nye værktøjsfrie kabinet har lav akustik, enkelt integreret Gb-Ethernet og meget mere.

Præstationskurven peger opad med HP Z440
Reducerer opstartstiden, beregning, grafiksvartiderne og revolutionerer, hvordan HP Z440 håndterer store filer ved hjælp af HP Z Turbo Drive, som er en bemærkelsesværdig hurtig, og innovativ lagringsløsning.

Mere kraft til dig
Du vil aldrig løbe tør for kraft med en 700 W-strømforsyning med to strømkabler til at klare den professionelle, kraftige grafik.

Se alle vinkler
Tag multitasking til et nyt niveau med understøttelse af op til otte skærme.[5]

Din personlige systemingeniør
Optimer denne HP Z440 til topydelse. HP Performance Advisor[6] konfigurerer systemet med opdaterede indstillinger og drivere, så ydelsen kan maksimeres.

Kort opsummerende beskrivelse HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z440, 3,5 GHz, Intel® Xeon® E5 v4, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Lang opsummerende beskrivelse HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z440. Processorfrekvens: 3,5 GHz, Processorserie: Intel® Xeon® E5 v4, Processormodel: E5-1620V4. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2400 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: HDD, Optisk drevtype: DVD Super Multi. Operativsystem installeret: Windows 7 Professional, Operativsystemets arkitektur: 64-bit. Strømforsyning: 700 W. Kabinettype: Mini Tower. Produkttype: Workstation. Produktfarve: Sort

Få opgaver hurtigt fra hånden

Få krydset ting på opgavelisten af i en fart. Få massiv computerydelse med en personlig arbejdsstation med én processor, der understøtter op til 8 processorkerner. Ved at vælge slagkraftig grafik og ydelse med funktioner som valgfri Thunderbolt™ 2[3] HP Z Turbo Drive[4] og HP Remote Graphics-software får du en arbejdsstation i verdensklasse, der aldrig holder dig tilbage.

Tilpas den til at vokse i takt med dine behov

Når opgaverne bliver krævende, kan du med HP Z440-arbejdsstationen og dens elegante 4U-form, værktøjsfrie design og indbyggede håndtag nemt udvide for at tilfredsstille dine behov. Du kan nemt konfigurere hukommelsen, datalagring, grafik og meget mere til at passe til dine behov.

Bliv fremtidssikret

Beskyt din investering, og gør nedetid til fortid. Få kompromisløs pålidelighed og en begrænset 3/3/3-garanti med HP Z440-arbejdsstationen.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Xeon® E5 v4
Processormodel *
E5-1620V4
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,8 GHz
Processorfrekvens *
3,5 GHz
Processor sokkel
LGA 2011-v3
Processor-cache
10 MB
Processor cache type
Smart cache
Bus type
QPI
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Xeon E5-1600 v4
Processor kodenavn
Broadwell
Thermal Design Power (TDP)
140 W
Tcase
69 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
40
Antal installerede processorer
1
Stepping
R0
Maksimal intern hukommelse understøttet af processor
1,54 TB
Hukommelsestyper understøttet af processor
DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
1600, 1866, 2133, 2400 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
76,8 GB/sek.
Fejlkorrigerende kode understøttet af processor
Yes
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
128 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
8x DIMM
Hukommelsesur hastighed
2400 MHz
Hukommelseskanaler
Fire-kanals
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
HDD
Optisk drevtype *
DVD Super Multi
Samlet kapacitet for HDD'er
1 TB
Antal installerede HDD'er
1
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Indbygget kortlæser
No
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
No
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
Ikke tilgængelig
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
8
DVI-port
No
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Udvidelsessokler
PCI Ekspres x1 (Gen 2.x) slots
1
PCI Ekspres x4 (Gen 2.x) slots
1
PCI Ekspres x8 (Gen 3.x) slots
1
PCI Ekspres x16 (Gen 3.x) slots
2
Udvidelsessokler
PCI-slots
1
Design
Kabinettype *
Mini Tower
Antal 3.5" bays
2
Antal 5.25" bays
2
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® C612
Lydchip
Realtek ALC221
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 7 Professional
Operativsystemets arkitektur
64-bit
Gendannelse af operativsystem
Windows 10 Pro
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Flex Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
Yes
Processor-pakke størrelse
45 x 52.5 mm
Understøttede instruktionssæt
AVX 2.0
Processor kode
SR2P7
Skalerbarhed
1S
Fysisk adresseudvidelse (PAE)
Yes
Fysisk adresse udvidelse (PAE)
46 Bit
CPU-konfiguration (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI-version
1,00
Processor ARK ID
92991
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
700 W
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
169 mm
Dybde *
445 mm
Højde *
432 mm
Vægt *
11 kg
Emballage indhold
Skærm inkluderet *
No
Tastatur inkluderet
Yes
Andre funktioner
Antal optiske drev
1
BD-grænsefladetype
SATA
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2017-03-01 08:08:34
Dk har samlet 5 ekspertanmeldelser for HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Kilde anmeldelse kommentarer Vurdering
altomdata.dk
Updated:
2017-03-27 01:36:23
For en privat forbruger virker en workstation som Z440 uforholdsmæssig dyr. Det til trods, at den nærmest må betragtes som en letvægter sammenlignet med HP's to større stationære workstations. Man kan dog ikke helt trække paralleller til privat brug, da d...
Bottom line »HP Z440 er en workstation, der slår til, hvor specialprogrammer kræver for meget af almindelige computere. Den er velbygget, realativt støjsvag og kan konfigureres efter behov. Den testede model egner sig til de opgaver, hvor virkeligt dyre systemer er o...
80%
Land Distributør
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Ansvarsfraskrivelse HP Z440 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Sort:
Ansvarsfraskrivelse

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemet kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdatering, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 bliver automatisk opdateret, og dette er altid aktiveret. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer.Se www.microsoft.com.
[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
[3] Thunderbolt sælges separat eller som tilbehør. Thunderbolt-kablet og Thunderbolt-enheden (sælges separat) skal være kompatible med Windows. På thunderbolttechnology.net/products kan du se, om din enhed er Thunderbolt-certificeret til Windows.
[4] Skal anskaffes særskilt eller som tilbehør
[5] Understøttelse af op til otte skærme kræver køb af to grafikkort, der understøtter op til 4 skærme samtidig. Skærmene købes separat.
[6] HP Performance Advisor kræver Windows og internetadgang.