location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteDesk
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G2 MT
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
P1G95EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0889894605894 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 43940
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:28:18
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Sep 2017
Product end of life date
Bullet Points HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 64
  • - 6th gen Intel® Core™ i7 i7-6700 (8M Cache, 3.4 GHz)
  • - NVIDIA GeForce GT 730 (2GB)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD, 256GB SSD
Kort beskrivelse HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

6th gen Intel® Core™ i7-6700 (8M Cache, 3.4 GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, Intel® HD Graphics 530, NVIDIA GeForce GT 730 2GB, DVD Super Multi, LAN, Windows 7 Professional 64-bit
More>>>
HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort:
Den officielle marketing tekst af HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort som er leveret af producenten

Maksimal ydelse og maksimale udvidelsesmuligheder
Få førsteklasses produktivitet samt brancheførende driftssikkerhed, sikkerhed og administration plus et unikt udvalg af løsninger med den effektive HP EliteDesk 800 TWR, som er den af HP's erhvervs-pc'er, der har de bedste udvidelsesmuligheder.

Lad intet stå i vejen for dig
Hjælp med at sikre din moderne virksomheds fremtid. Med de moderne pc'er fra HP udnyttes Windows 10 Pro[1] bedst muligt, så du kan beskytte virksomheden mod dagens sikkerhedstrusler og maksimere administrations- og produktivitetsfunktionerne til erhvervsbrug.

Effektive administrationsmuligheder
Du får nem administration i verdensklasse med integrerede løsninger, der omfatter Intel® vPro™[6] og Windows 10 Pro[1] plus HP Common Core BIOS, der giver mulighed for nem administration af hele din flåde af HP-enheder.

Planlæg implementeringen
Gør udrulninger af it-løsninger nemmere, og gennemfør implementeringerne gradvist med en 18 måneders livscyklus samt global tilgængelighed i mere end 180 lande, hvor HP driver forretning.

Videokonferencer på den nemme måde
Videokonferencer på pc'en kan startes med ét enkelt tryk på en knap takket være HP-tastaturet til videokonferencer og de ledningsforbundne HP-hovedtelefoner.[3]

Flere skærme, flere opgaver på én gang
Med understøttelse af op til tre eksterne HP EliteDisplays[3] kan du se det hele på én gang og være op til 35 %[8] mere produktiv.

Grøn af misundelse
Understøt dine miljøtiltag med energieffektive pc'er, der er ENERGY STAR®-certificerede og EPEAT® Gold[9]-registrerede.

Nulstil ydelseskurven
Øg lagerpladsen og ydelsen med et valgfrit effektivt HP Turbo Drive[3], der kan klare dine voksende og komplekse arbejdsbelastninger.

Kort opsummerende beskrivelse HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteDesk 800 G2 MT, 3,4 GHz, Intel® Core™ i7, 8 GB, 1,26 TB, DVD Super Multi, Windows 7 Professional

Lang opsummerende beskrivelse HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteDesk 800 G2 MT. Processorfrekvens: 3,4 GHz, Processorserie: Intel® Core™ i7, Processormodel: i7-6700. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2133 MHz. Samlet lagringskapacitet: 1,26 TB, Lagermedie: HDD+SSD, Optisk drevtype: DVD Super Multi. On-board grafikkort, model: Intel® HD Graphics 530, Diskret grafikadaptermodel: NVIDIA® GeForce® GT 730. Operativsystem installeret: Windows 7 Professional, Operativsystemets arkitektur: 64-bit. Strømforsyning: 280 W. Produkttype: PC

Designet til at opfylde alle krav

Klar hurtigt dine allermest krævende arbejdsopgaver med kompromisløs ydelse fra 6. generations Intel® Core™-processorer,[2] Intel® HD 530-grafikkort og valgfri særskilte avancerede grafikenheder samt HP Turbo Drive.[3]

Virkelig sikker

Hjælp til med at beskytte pc'en og sikre maksimal oppetid med et udvalg af løsninger, der kan være en hjælp til at stoppe brud på sikkerheden, herunder HP BIOSphere[4] med SureStart.

Gør holdbarhed til en virkelighed

Få ro i sindet med en pc, der har gennemgået 120.000 timers test i form af HP Total Test Process, og som er designet til at bestå MIL-STD-test.[5] Tilføj en valgfri løsning til støvhåndtering, så der opnås større driftssikkerhed i støvede miljøer.

Udvidelse uden problemer

Forlæng din investerings levetid med et værktøjsfrit kabinet samt et udvalg af udvidelsessokler, -båse, -porte og -stik, så du kan opfylde kravene fra selv de allermest krævende virksomhedssituationer.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
6th gen Intel® Core™ i7
Processormodel *
i7-6700
Processorkerner
4
Processortråde
8
Processor boost frekvens
4 GHz
Processorfrekvens *
3,4 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
8 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
FSB Paritet
No
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i7-6700 Desktop series
Processor kodenavn
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
2x8, 1x8+2x4, 1x16
Antal installerede processorer
1
Stepping
R0
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR3L-SDRAM, DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
1333, 1600, 1866, 2133 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
34,1 GB/sek.
Fejlkorrigerende kode understøttet af processor
No
Hukommelsesspænding understøttet af processor
1,35 V
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2133 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
1,26 TB
Lagermedie *
HDD+SSD
Optisk drevtype *
DVD Super Multi
Samlet kapacitet for HDD'er
1 TB
Antal installerede HDD'er
1
HDD kapacitet
1 TB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
SATA
Indbygget kortlæser
No
Grafik
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA® GeForce® GT 730
Diskret grafikadapterhukommelse
2 GB
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics 530
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1150 MHz
Maksimalt indbygget grafikadapterhukommelse
1,74 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
1912
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
8
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal DisplayPorts
2
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Antal serielle porte
1
Udvidelsessokler
PCI Ekspres x1 slots
2
PCI Express x16 slots
2
Design
Kabinettype *
Micro Tower
Vandkølesystem
No
Design
Antal 3.5" bays
2
Antal 2.5" bays
1
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® Q170
Lydsystem
DTS Studio Sound
Produkttype *
PC
Software
Operativsystem installeret *
Windows 7 Professional
Operativsystemets arkitektur
64-bit
Gendannelse af operativsystem
Windows 10 Pro
Processor særlige funktioner
Intel® Mindre Forretnings-fordele (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® FDI Teknologi
No
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.1, AVX 2.0, SSE4.2
Processor kode
SR2BT
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Grafisk og IMC litografi
14 nm
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI-version
1,00
Intel® Dual Display Capable Teknologi
No
Intel® Rapid Storage Teknologi
No
Processor ARK ID
88196
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Anti-Theft Teknologi (Intel® AT)
No
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
280 W
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Gold, ENERGY STAR
Vægt & størrelser
Bredde *
170 mm
Dybde *
425 mm
Højde *
389 mm
Vægt *
9,43 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Antal optiske drev
1
Intel® segment tagging
Enterprise
BD-grænsefladetype
SATA
Disclaimer HP EliteDesk 800 G2 MT Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Sort:
Disclaimer

[1] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se www.microsoft.com.
[2] Multi-Core er udviklet til at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareapplikationer. 64-bit-computersystem påkrævet. Ydeevnen afhænger af hardware- og softwarekonfigurationen. Intels nummerering er ikke et mål for højere ydeevne.
[3] Skal anskaffes særskilt eller fås som konfigurerbart tilbehør.
[4] Funktionerne i HP BIOSphere kan variere afhængigt af pc'ens platform og konfiguration.
[5] MIL-STD-test er ikke udført endnu, og formålet er ikke at demonstrere egnethed til de kontraktmæssige krav fra U.S. Department of Defense eller til militær brug. Testresultaterne er ikke en garanti for fremtidig ydelse under disse testforhold. I tilfælde af hændelige skader eller skader under MIL-STD-testbetingelserne kræves der yderligere en HP Care Pack med dækning mod hændelige skader.