location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProDesk
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G2 MT
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
P1G84EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0889894598400 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 55268
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 26 Jun 2024 05:34:31
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 01 Dec 2017
Product end of life date
Bullet Points HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 64
  • - 6th gen Intel® Core™ i5 i5-6500 (6M Cache, 3.2 GHz)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
Kort beskrivelse HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

6th gen Intel® Core™ i5-6500 (6M Cache, 3.2 GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel® HD Graphics 530, DVD Super Multi, LAN, Windows 7 Professional 64-bit
More>>>
HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort:
Den officielle marketing tekst af HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort som er leveret af producenten

Funktionalitet og udvidelsesmuligheder på kommercielt niveau
Med HP ProDesk 600 MT/SFF får virksomheder et afbalanceret produkt med mere ydeevne og bedre udvidelsesmuligheder og produktivitet på kommercielt niveau samt pålidelighed, sikkerhed og administrativ brugervenlighed.

Lad intet stå i vejen for dig
Hjælp med at sikre din moderne virksomheds fremtid. Med de moderne pc'er fra HP udnyttes Windows 10 Pro[1] til det yderste for at beskytte virksomheden mod nutidens sikkerhedstrusler samt maksimere administrations- og produktivitetsfunktionerne til erhvervsbrug.

Effektiv administration
Vær med til at styre flåden med Intel® Standard Manageability, og reducer belastningen på it-ressourcerne med HP's Common Core BIOS, der giver mulighed for standardiseret administration på tværs af stationære og bærbare HP-computere.

Driftssikkerhed til det lange, seje træk
Udvid din virksomheds investeringer med en lang levetid og platformstabilitet.

Kommunikation på den nemme måde
Videokonferencer på pc'en startes med et tryk på en knap takket være HP's tastatur til videokonferencer (tilbehør).[5]

Udvidelse uden problemer
Du får mere plads og diverse udvidelsesmuligheder med et udvalg af sokler, porte og stik.

Indgå et samarbejde med HP, så du kan spare tid og penge
HP hjælper dig med at spare tid og optimere ressourcerne gennem sine eksperttjenester inden for konfiguration og installation – hurtige, præcise og globalt standardiserede IT-løsninger.

Grøn af misundelse
Reducer strømforbruget og omkostningerne med ENERGY STAR®-certificerede og EPEAT® Gold[6]-mærkede konfigurationer.

Flere skærme, flere opgaver på én gang
Øg produktiviteten med op til 35 %[7] takket være understøttelse af op til tre eksterne Pro-skærme.[5]

Kort opsummerende beskrivelse HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProDesk 600 G2 MT, 3,2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Lang opsummerende beskrivelse HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProDesk 600 G2 MT. Processorfrekvens: 3,2 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-6500. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2133 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD, Optisk drevtype: DVD Super Multi. On-board grafikkort, model: Intel® HD Graphics 530. Operativsystem installeret: Windows 7 Professional, Operativsystemets arkitektur: 64-bit. Strømforsyning: 280 W. Kabinettype: Micro Tower. Produkttype: PC

Udfør arbejdet med høj hastighed

Få computerkraft til hele dagen med høj hastighed og ydeevne. Få det nyeste inden for databehandlingsteknologi med dit valg af 6. generations Intel® Core™-processorer[2] med Intel® HD 530-grafikkort.

Stærk sikkerhed, som håndteres særdeles godt

It-effektiviteten er bedst, når den understøttes af et komplet udvalg af sikkerhedsløsninger, herunder HP BIOSphere[3] og Device Guard[4], som fås til Windows 10[1] Enterprise Edition.

Klar til at gå distancen

HP ProDesk-pc'er er gennemtestede for at sikre driftssikkerhed. I forbindelse med HP's testprocedurer afprøves pc'ernes ydeevne i over 120.000 timer for at hjælpe dig med at komme igennem arbejdsdagen.

Den helt rette balance

Med HP ProDesk 600 Desktop MT/SFF får du høj ydeevne, sikkerhed og administrativ brugervenlighed til en pris, der giver dig luft til at fokusere på selve virksomheden.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
6th gen Intel® Core™ i5
Processormodel *
i5-6500
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,6 GHz
Processorfrekvens *
3,2 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
6 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
FSB Paritet
No
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i5-6500 Desktop series
Processor kodenavn
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Antal installerede processorer
1
Stepping
R0
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR3L-SDRAM, DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2133, 1333, 1600, 1866 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
34,1 GB/sek.
Fejlkorrigerende kode understøttet af processor
No
Hukommelsesspænding understøttet af processor
1,35 V
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2133 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
DVD Super Multi
Antal installerede lagerdiske
1
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
SSD-grænsefladetype
SATA
Grafik
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics 530
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1050 MHz
Maksimalt indbygget grafikadapterhukommelse
1,74 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
1912
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal DisplayPorts
2
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
DC-in-stik
Yes
Antal serielle porte
1
Udvidelsessokler
PCI Ekspres x1 slots
3
PCI Express x16 slots
1
Design
Kabinettype *
Micro Tower
Understøttet placering
Lodret
Vandkølesystem
No
Antal 3.5" bays
2
Antal 5.25" bays
1
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® Q150
Lydsystem
DTS Sound+
Produkttype *
PC
Software
Operativsystem installeret *
Windows 7 Professional
Operativsystemets arkitektur
64-bit
Gendannelse af operativsystem
Windows 10 Pro
Processor særlige funktioner
Intel® Mindre Forretnings-fordele (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Processor særlige funktioner
Intel® Matrix Storage Teknologi (Intel® MST)
No
Intel HD Audio Teknologi
No
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Standard Manageability
Yes
Indlejret tilgængelige muligheder
Yes
Intel® Indbygget visuel teknologi
Yes
Thunderbolt™ 3 teknologi
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® HD Graphics
Yes
Intel® FDI Teknologi
No
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.2, AVX 2.0, SSE4.1
Processor kode
SR2BX
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Grafisk og IMC litografi
14 nm
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI-version
1,00
Intel® Dual Display Capable Teknologi
No
Intel® Rapid Storage Teknologi
No
Processor ARK ID
88184
Intel® Smart Response Teknologi
No
Intel® Rapid Start Teknologi
No
Intel® Turbo Boost Teknologi
2.0
Intel® Smart Connect Teknologi
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
Yes
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Anti-Theft Teknologi (Intel® AT)
No
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
280 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
10 - 35 °C
Opbevaringstemperatur (T-T)
-20 - 60 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Relativ luftfugtighed ved opbevaring (H-H)
5 - 90%
Driftshøjde
0 - 3050 m
Ikke-drift højde
0 - 4570 m
Godkendelser
Compliance-certifikater
RoHS
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde *
170 mm
Dybde *
340 mm
Højde *
355 mm
Vægt *
7,35 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Numerisk tastatur
Yes
Andre funktioner
Antal optiske drev
1
LightScribe
No
Kølingstype
Aktiv
Intel® Virtualization Teknologi (Intel® VT)
VT-d, VT-x
Intel® segment tagging
Enterprise, Lille virksomhed
Ansvarsfraskrivelse HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Sort:
Ansvarsfraskrivelse

[1] Visse funktioner findes ikke i alle udgaver af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 opdateres automatisk – det er altid aktiveret. Der skal muligvis betales ISP-gebyrer, og andre krav for opdateringer kan være gældende senere Se www.microsoft.com.
[2] Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller programmer. 64-bit-computersystem kræves. Ydeevne og klokfrekvens afhænger af programbelastning samt hardware- og softwarekonfiguration. Intels nummerering er ikke et mål for højere ydeevne.
[3] Funktionerne i HP BIOSphere kan variere afhængigt af pc'ens platform og konfiguration.
[4] Windows 10 Enterprise og Device Guard kan kun installeres via HP Custom Integration Services til erhvervskunder med mængdelicens til brug af Windows 10 Enterprise og kræver TPM 2.0. Device Guard fås ikke til Windows 10 Pro.
[5] Skal anskaffes særskilt eller som tilbehør
[5] Skal anskaffes særskilt eller som tilbehør
[6] EPEAT® Gold-registreret, hvor det er relevant. EPEAT-registrering varierer fra land til land. På www.epeat.net du kan se registreringsstatus for hvert land.
[7] "Observeret produktivitet, effektivitet og brugertilfredshed ved brug af flere eller store skærme," Koala LLC Ergonomics Consulting, 6. november 2012.