location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z240 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z240
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
1WU85ES
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 63450
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Mar 2024 19:13:01
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP Z240 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Sort 400 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Kort opsummerende beskrivelse HP Z240 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z240, 3,2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Lang opsummerende beskrivelse HP Z240 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z240. Processorfrekvens: 3,2 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-6500. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2400 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD, Optisk drevtype: DVD Super Multi. On-board grafikkort, model: Intel® HD Graphics 530. Operativsystem installeret: Windows 7 Professional, Operativsystemets arkitektur: 64-bit. Strømforsyning: 400 W. Kabinettype: Tower. Produkttype: Workstation

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
6th gen Intel® Core™ i5
Processormodel *
i5-6500
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,6 GHz
Processorfrekvens *
3,2 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
6 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i5-6500 Desktop series
Processor kodenavn
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 2x8, 1x8+2x4
Antal installerede processorer
1
Stepping
R0
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR3L-SDRAM, DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
2133, 1333, 1600, 1866 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
34,1 GB/sek.
Fejlkorrigerende kode understøttet af processor
No
Hukommelsesspænding understøttet af processor
1,35 V
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 4 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2400 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
DVD Super Multi
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
Intel® HD Graphics 530
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1050 MHz
Maksimalt indbygget grafikadapterhukommelse
1,74 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
1912
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
DVI-port
Yes
Antal DisplayPorts
2
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Udvidelsessokler
PCI Ekspres x1 (Gen 3.x) slots
1
PCU Ekspres x4 (Gen 3.x) slots
2
PCI Ekspres x16 (Gen 3.x) slots
1
Mini PCI ekspres slots
1
Design
Kabinettype *
Tower
Antal 3.5" bays
2
Antal 5.25" bays
2
Antal 2.5" bays
1
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Bundkort chipsæt
Intel® C236
Lydchip
Realtek ALC221
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 7 Professional
Operativsystemets arkitektur
64-bit
Leveres med valgfrit operativsystem
Windows 10 Pro
Drivere inkluderet
Yes
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Smart Cache
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
SSE4.2, AVX 2.0, SSE4.1
Processor kode
SR2BX
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Grafisk og IMC litografi
14 nm
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI-version
1,00
Processor ARK ID
88184
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
400 W
Vægt & størrelser
Bredde *
170 mm
Dybde *
442 mm
Højde *
399 mm
Vægt *
8,6 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Brugervejledning
Yes
Andre funktioner
Antal optiske drev
1
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2018-01-20 01:47:49
Dk har samlet 3 ekspertanmeldelser for HP Z240 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%