IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  Vis alle >> Land Sprog: Dansk

Start > DVD players & recorders > Sony RDR-HX750B

160GB HDD/DVD Recorder

Mærke: Sony
Produktkode: RDR-HX750B
EAN/UPC-kode: 4905524420715
Kategori: DVD players & recorders 
På markedet siden: 11 Mar 2007
Info modified on: 19 Aug 2008 17:22:07
RDR-HX750B Sony
35k

Specs
Alternativer
Options
Video
Video gengivesystem PAL - B/G, D/K, I, SECAM-L, D/K
D/A-konverter 10 bit/108 MHz
Audio
D/A-konverter 192kHz/24bit
Audio compression formater CD, MP3
Højtalere
Indbyggede højtalere
Optisk drev
DVD optager
Disk drev
Hard disk kapacitet 160 GB
Max HDD optagelses tid 455 h
Lager medie
Optisk disc optagelse DVD-R/RW/R DL, DVD+R/RW/R DL
Still image
Supporteret image formater JPEG
Tilslutning
Plug and play
Composite video out
Digital audio coaxial out
S-Video in
S-Video out
Tilslutning
Composite video in
Component video (YPbPr/YCbCr) out 1
Antal Scart 3
USB 2.0 ports antal 2
G-Link interface
HDMI ports quantity 1
højtaler/ hovedtelefoner/ line-out jack
Audio (L,R) out 1
Audio (L,R) in 1
Management muligheder
Fjernbetjening
Elektronisk programguide
Farve
Farve på produkt Sort
Strømstyring
Strøm krav 220-240 V, 50/60 Hz
Vægt & dimensioner
Dybde 286 mm
Højde 66.5 mm
Bredde 430 mm
42 priser, fra 192.44  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box