IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > DVD players & recorders > Sony RDR-HX750B

160GB HDD/DVD Recorder

Mærke: Sony
Produktkode: RDR-HX750B
EAN/UPC-kode: 4905524420715
Product family: %%family_name%%
Kategori: DVD players & recorders 
På markedet siden: 11 Mar 2007
Info modified on: 27 May 2009 10:29:24
RDR-HX750B Sony
35k

Specs
Alternativer
Options
Video
Video gengivesystem PAL - B/G, D/K, I, SECAM-L, D/K
D/A-konverter 10 bit/108 MHz
Audio
D/A-konverter 192kHz/24bit
Audio compression formater CD, MP3
Højtalere
Indbyggede højtalere
Optisk drev
DVD optager
Disk drev
Hard disk kapacitet 160 GB
Max HDD optagelses tid 455 h
Lager medie
Optisk disc optagelse DVD-R/RW/R DL, DVD+R/RW/R DL
Still image
Supporteret image formater JPEG
Tilslutning
Plug and play
Indicates whether this PC product support the "plug and play" (plug and play= Hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration)
Composite video out
Digital audio coaxial out
S-Video in
S-Video out
Tilslutning
Composite video in
Component video (YPbPr/YCbCr) out 1
Antal Scart 3
USB 2.0 ports antal 2
G-Link interface
HDMI ports quantity 1
højtaler/ hovedtelefoner/ line-out jack
Audio (L,R) out 1
Audio (L,R) in 1
Management muligheder
Fjernbetjening
Description of the functions of the Handheld Remote Control
Elektronisk programguide
Farve
Farve på produkt Sort
Strømstyring
Strøm krav 220-240 V, 50/60 Hz
Vægt & dimensioner
Dybde 286 mm
Højde
Height of the product, expressed in centimeters
66.5 mm
Bredde 430 mm
10 priser, fra 198.25  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box