IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > LCD TV's > Sony KDL-40W4000E

KDL-40W4000E

Mærke: Sony
Produktkode: KDL-40W4000E
EAN/UPC-kode: 2018021964872
Product family: %%family_name%%
Kategori: LCD TV's 
På markedet siden: 12 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
KDL-40W4000E Sony
9k

Specs
Alternativer
Options
Display resolution
Skærmopløsning
Resolution of the display for the system
1920 x 1080 Pixels
Videoformater 576i, 480p , 576p, 1080i, 720p, 1080p
Display
Skærmdiagonal 40 "
HD-Ready
Betragtningsvinkel (lodret) 178 °
Betragtningsvinkel (vandret) 178 °
Billedformat 16:9
Skærmklarhed
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
500 cd/m²
Skærm LCD
Comb filter Digital
Full HD
PiP (Picture in Picture)
Dynamisk kontrast 33000:1
Farve
Farve på produkt Sølv/Sort
Tilslutning
HDMI ports quantity 4
USB 2.0 ports antal 1
RF ports quantity 1
Component video (YPbPr/YCbCr) in 1
PC in (D-Sub)
Antal Scart 2
Tilslutning
Digital audio optical out
Hovedtelefon 3.5 mm
Antal AV-tilslutninger 1
CardBus PCMCIA slots antal 1
Tekst TV
Tekst TV 1000 Sider
Tekst-TV funktioner
Audio
Udgangseffekt (RMS) 20 W
Indbyggede højtalere
Højttalere 2 stykker
Video
Analogt video format NTSC 3.58/4.43, PAL, Secam
Management muligheder
Fjernbetjening
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Vægt & dimensioner
Produkvægt (+ holder) 21500 g
Dimensioner (W x D x H) med stand 986 x 279 x 684 mm
Tekniske detaljer
Elektronisk programguide
Sleep timer
On/Off timer
Integreret ur
43 priser, fra 743.10  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box