IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > digital voice recorders > Sony ICD-SX78DR9

ICD-SX78DR9 Stereo Digital Recorder

Mærke: Sony
Produktkode: ICD-SX78DR9
EAN/UPC-kode: 4905524474800
Product family: %%family_name%%
Kategori: digital voice recorders 
På markedet siden: 05 Apr 2008
Info modified on: 03 Jun 2009 10:30:11
ICD-SX78DR9 Sony
59k

Specs
Alternativer
Options
Audio
Voice recording tid 374 h
Frekvensområde 80 - 2000 kHz
Mikrofon
Højtaler diameter 15 mm
Tekniske detaljer
Fil type LPEC
Playback time 18.5 h
Voice activation
USB mass storage
Optage mode LP, SP, ST, STLP, STHQ
Hold function
Connection til PC USB
Hukommelse
Intern hukommelse 1024 MB
Display
Skærm LCD
Baggrundsbelysning
Tilslutning
DC-in jack
Mikrofon, line-in jack
Tilslutning
Interface til videooptagelse USB
Operativ system/software
Ahead Nero Suite 6 Dragon Naturally Speaking 9
Vægt & dimensioner
Vægt 70 g
Dimensioner (W x H xD) 30.8 x 14.9 x 119.3 mm
Strømstyring
Batteritype
Description of battery supplied with the product
AAA
Batteri levetid 18.5 h
Optage batteri levetid 29 h
Numre af batterier supported 2
Batteri kapacitet indikator
Output strøm 150 mW
Illumination/Alarmer
LED record/playback
End-of-memory warning
20 priser, fra 167.23  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box