IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Sony HDR-SR8E

100GB, HDD Handycam

Mærke: Sony
Produktkode: HDR-SR8E
EAN/UPC-kode: 4905524438260
Kategori: hand held camcorders 
På markedet siden: 09 Jun 2007
Info modified on: 20 Nov 2008 21:29:38
HDR-SR8E Sony
56k

Specs
Alternativer
Options
Linse system
Digital zoom 20 x
Optisk zoom 10 x
Kameraopløsning i alt (megapixel) 6.1 MP
Focal length 5.4-54 mm
Linse System Carl Zeiss® Vario-Sonnar® T
Filter størrelse 37 mm
Linse Focal Range 1.8-2.9
Billede sensor
Optical sensor størrelse 1/2.9 "
Billedsensor CMOS
Display
Skærm Clear Photo LCD plus
Skærmdiagonal 2.7 "
Søgning
Viewfinder 123200 Pixels
Flash
Indbygget flash
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Onepush white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Candlelight
Twilight
Scene modes
Spotlight
Still image
Supporteret image formater JPEG
Tekniske detaljer
Camcorder tape type HDD
Kamera shutter hastighed 1/2-1/800 s
Minimumsbelysning 2 Lux
Strømforbrug 4.6 W
Tilslutning
S-Video out
Video out
Audioudgang
USB 2.0 ports antal 1
Component video (YPbPr/YCbCr) out 1
HDMI ports quantity 1
Mikrofon, line-in jack
Lager medie
Kompatible memory cards Memory Stick Duo, Memory Stick PRO
Hard disk kapacitet 100 GB
Vægt & dimensioner
Vægt 530 g
Bredde 75 mm
Dybde 144 mm
Højde 81 mm
3 priser, fra €844.80  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box