IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Sony HDR-SR10E

HDR-SR10

Mærke: Sony
Produktkode: HDR-SR10E
EAN/UPC-kode: 4905524488357
Kategori: hand held camcorders 
På markedet siden: 20 Jan 2008
Info modified on: 20 Nov 2008 21:29:38
HDR-SR10E Sony
74k

77k
90k
83k

Specs
Alternativer
Options
Linse system
Digital zoom 180 x
Optisk zoom 15 x
Kameraopløsning i alt (megapixel) 4 MP
Focal length 3.1 - 46.5 mm
Linse System Carl Zeiss Vario-Sonnar T
Filter størrelse 30 mm
35 mm camera lens equivalent 40 - 600 mm
Billede sensor
Optical sensor størrelse 1/5 "
Billedsensor ClearVid CMOS
Display
Skærm Clear Photo LCD
Skærmdiagonal 2.7 "
Fokusering
Auto focus
Manual focus
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Onepush white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Candlelight
Twilight
Spotlight
Video
Video compression formater High Definition, AVCHD (1920 x 1080, 1440 x 1080) / Standard Definition, MPEG2
Audio
Mikrofon
Lydsystem Dolby Digital 5.1ch
Indbyggede højtalere
Audio dubbing
Tekniske detaljer
Camcorder tape type HDD
Kamera shutter hastighed 1/2 - 1/800 s
Minimumsbelysning 5 Lux
Tilslutning
DV in
DV out
S-Video in
S-Video out
Video out 1
Audioudgang 1
USB 2.0 ports antal 2
Component video (YPbPr/YCbCr) out 1
HDMI ports quantity 1
Mikrofon, line-in jack
Lager medie
Kompatible memory cards Memory Stick DUO
Hard disk kapacitet 40 GB
Vægt & dimensioner
Vægt 480 g
Bredde 81 mm
Dybde 129 mm
Højde 76 mm
79 priser, fra 499.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box