IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > DVD players & recorders > Sony DVP-NS38S

Super Slim DVD Player DVP-NS38

Mærke: Sony
Produktkode: DVP-NS38S
EAN/UPC-kode: 4905524397772
Kategori: DVD players & recorders 
På markedet siden: 23 Mar 2007
Info modified on: 20 Nov 2008 21:29:38
DVP-NS38S Sony
2k

Specs
Alternativer
Options
Video
Video gengivesystem PAL / NTSC
D/A-konverter 12 bits / 108 MHz
Audio
D/A-konverter 192 kHz / 16 bits
Signal/støjforhold 85 dB
THD 0.01 %
Optisk drev
DVD optager
Lager medie
Disc typer supporteret CD-R, CD-RW, SVCD, DVD-R, DVD+RW, DVD-RW, DVD+R, DVD, Video CD, DVD+R DL, DVD-R DL
Tilslutning
Composite video out
Digital audio coaxial out
Antal Scart 1
Audio (L,R) out 1
Management muligheder
Fjernbetjening
Farve
Farve på produkt Sølv
Miljømæssige betingelser
Relativ luftfugtighed 25-80 %
Operationel temperatur 5 - 35 °C
Strømstyring
Strøm krav 220–240 V, 50/60 Hz
Strømforbrug (standby) 0.1 W
Strømforbrug 8 W
Vægt & dimensioner
Vægt 1700 g
Dimensioner (W x H xD) 430 x 206.5 x 43 mm
57 priser, fra 40.76  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box