IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSLR-A200K

DSLR-A200K

Mærke: Sony
Produktkode: DSLR-A200K
EAN/UPC-kode: 027242714199, 4905524415230, 4905524415261, 4905524415247
Product family: %%family_name%%
Kategori: digital kameraer 
På markedet siden: 20 Jan 2008
Info modified on: 01 Jul 2009 09:20:05
DSLR-A200K Sony
71k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 10.2 MP
Kompremering JPEG
Maks opløsning 3880 x 2600 Pixels
Image kvalitet RAW, RAW+JPEG, JPEG
Linse system
Digital zoom 0 x
Optisk zoom 3.5 x
Digital SLR
Focal length 18 - 70 mm
35 mm camera lens equivalent 27 - 105 mm
Billede sensor
Billedsensor CCD
Billedformat 16:9
Fokusering
Auto focus
Manual focus
Auto Focus (AF) lock
Continuous Auto Focus (AF)
Spot Auto Focus (AF)
Selective Auto Focus (AF) target
Lysstyrke
Light exposure type TTL
ISO sensitivity 100 - 3200
Exposure modes
Auto exposure
Manual exposure
Shutter priority
Aperture priority
Flash
Flash GN12
Red-eye reduction
Indbygget flash
Slow sync hastighed
Auto flash
Fill-in flash
Flash off
Flash range (wide) 12 m
Flash recharging time 4 s
Forced flash
Hukommelse
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
Hukommelse
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video
Audio
Mikrofon
Display
Skærm LCD
Skærmdiagonal 2.7 "
Søgning
Kamera viewfinder TTL
Optical viewfinder
Forstørrelse 0.83
Tilslutning
Interface til videooptagelse USB 2.0
USB 2.0 ports antal 1
Kamera
Selv-udløser 10 s
Kamera fil format JPEG
White balance
Auto white balance
Manual white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Shade
Light metering
Multi-pattern
Centre-weighted
Spot
Scene modes
Beach/Snow
Landscape
Night
Portrait
Sunset
Farve
Farve på produkt Sort
Image editing/playback
Rotation af billeder
Thumbnails
Histogram
Strømstyring
Batteritype
Description of battery supplied with the product
NP-FM500H
Batteri teknologi Lithium-Ion
Kapacitet 1600 mAh
Vægt & dimensioner
Vægt 532 g
Bredde 130.8 mm
Dybde 71.3 mm
Højde
Height of the product, expressed in centimeters
98.5 mm
90 priser, fra 266.39  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box