IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSLR-A100H

Digital SLR Camera DSLR-A100H

Mærke: Sony
Produktkode: DSLR-A100H
EAN/UPC-kode: 4905524385649
Kategori: digital kameraer 
På markedet siden: 23 Mar 2007
Info modified on: 20 Nov 2008 21:29:38
DSLR-A100H Sony
31k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 10.2 MP
Maks opløsning 3880 x 2600 Pixels
Image kvalitet 3880 x 2600
3872 x 2592
2896 x 1936
1920 x 1280
Linse system
Digital zoom 10 x
Optisk zoom 10 x
Linse System 9 / 8
Linse Focal Range 3.5 - 6.3
Digital SLR
Focal length 18 - 200 mm
Billede sensor
Billedsensor CCD
Fokusering
Auto focus
Manual focus
Auto Focus (AF) lock
Auto Focus (AF) illuminator
Single Auto Focus (AF)
Continuous Auto Focus (AF)
Spot Auto Focus (AF)
Closest focusing distance 5 m
Lysstyrke
Lyseksponeringskorrektion +/-2.0 EV, 0.3EV
Light exposure type TTL
Kamera shutter hastighed 1/4000 - 30 s
ISO sensitivity 100 / 200 / 400 / 800 / 1600
Kamera sensitivitet 0 - 18
Exposure modes
Auto exposure
Manual exposure
Shutter priority
Aperture priority
Flash
Flash ADI / Pre-flash TTL
Red-eye reduction
Indbygget flash
Slow sync hastighed
Second curtain synchronisation
Auto flash
Manual flash
Fill-in flash
Flash range (wide) 12 m
Flash recharging time 3 s
Hukommelse
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Hukommelse
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video
Display
Skærm TFT
Skærmdiagonal 2.5 "
Søgning
Kamera viewfinder Spherical Acute Matte
Forstørrelse 0.83x
Tilslutning
Interface til videooptagelse USB
PictBridge - beskrivelse
Kamera
Kamera fil format Jpeg, RAW
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Flash white balance
Shade
Light metering
Multi-pattern
Centre-weighted
Spot
Farve
Farve på produkt Sort
Image editing/playback
Rotation af billeder
Histogram
Strømstyring
Batteri levetid 750 h
Batteritype NP-FM55H
Batteri teknologi Lithium-Ion
Tekniske detaljer
Sprog support English / French / German / Spanish / Italian / Portugese / Dutch / Russian / Swedish / Danish / Norwegian / Finish / Polish / Czech / Hungarian
Vægt & dimensioner
Vægt 545 g
Bredde 133.1 mm
Højde 94.7 mm
Dybde 71.3 mm
Miljømæssige betingelser
Operationel temperatur 0 - 40 °C
7 priser, fra €569.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box