digital kameraer
>
Sony DSC-W15
Digital Cameras DSC-W15
Mærke:
Sony
Produktkode:
DSC-W15
EAN/UPC-kode:
Kategori:
digital kameraer
På markedet siden:
20 Okt 2005
Info modified on:
20 Nov 2008 21:29:38
47k
Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel)
5.1 MP
Maks opløsning
2592 x 1944
Image kvalitet
2048 x 1536, 1280 x 960, 640 x 480
Linse system
Digital zoom
6 x
Optisk zoom
3 x
Linse System
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Tessar
Focal length
7.9-23.7 mm
35 mm camera lens equivalent
38-114 mm
Filter størrelse
30 mm
Billede sensor
Billedsensor
Super HAD CCD
Fokusering
Fokus
0.5, 1.0, 3.0, 7.0, infinity
Focus adjustment
2.8-5.2
Lysstyrke
Lyseksponeringskorrektion
+/-2.0 EV, 1/3 EV
Kamera shutter hastighed
1/8-1/2000, 30-1/1000 s
ISO sensitivity
Auto, 100, 200, 400
Flash
Flash
Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Indbygget flash
Hukommelse
Intern hukommelse
32 MB
Kompatible memory cards
Memory Stick / Memory Stick Pro
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Hukommelse
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Skærm
TFT LCD
Skærmdiagonal
1.6 "
Camera display resolution
115000.0 Pixels
Søgning
Kamera viewfinder
Optical
Tilslutning
Interface til videooptagelse
USB
PictBridge - beskrivelse
Interface porte
AV Out, Digital I/O, USB 2.0
Kamera
Kamera burst mode
Yes
Playback zoom
5x
Farve
Farve på produkt
Sølv/Sort
Image editing/playback
Kamera slide show
yes
Strømstyring
Batteritype
Description of battery supplied with the product
AA
Batteri teknologi
Alkaline
Vægt & dimensioner
Vægt
197 g
Højde
Height of the product, expressed in centimeters
60 mm
Bredde
91 mm
Dybde
37.1 mm
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
LCSFED
Fotocamera DSC-F88
Mærke
Afbildning
Produktkode
produkt
Sammenlign priser
rechargeable batterier
NH-AA-2DA
Rechargeable P Series
NH-AA-4DA
Battery Ni-Mh 1.5V 2100mAh f Cybershot P
kamera linser eller filters
VCL-DH1730
High Grade Tele Conversion Lens
VAD-WA
Adaptor ring for W1 digital camera
kamera-tasker
LCS-CSD
LCS-CSD
LCS-CSE
Soft Carrying Case, LCS-CSE
LCS-WB
LCS-WB Leather case
LCS-CSF
Carry case black f Cybershot Handycam
Hama
26287
Hook DF 15, Black
LCM-WA
Stylish Soft Carry Case, LCM-WA
LCS-VA6
Soft Carrying Case LCS-VA6
MPK-WA
MPK-WA
ACC-CN3TR
Accessory Kit f Cyber-shot S & W
LCS-SAL
Soft Cyber-shot Carrying Case
Vis alle kamera-tasker >>
equipment cases
LCS-CP2
Soft Cyber-shot® Carrying Case for Cybershot P-xx
ACC-CN3CA
Accessory Kit f P43 73 93 W2
LCS-ECA
Carry Case Nylon Blue Euro Design for PC6
LCS-CSA
Carry case soft nylon black f Cybershot
Vis alle equipment cases >>
card readers
MSAC-US2
Memory Stick™ USB Adaptor
Kamera kits
PCK-L25
LCD protector kit for 2.5" LCD
KK-CA
LCD Cleaning Kit, KK-CA
ACCCN3
ACC-CN3 Starter kit
non-rechargeable batterier
NH-AA-2DB
Battery Ni-MH AA 2500 mAh f S + W Serie
kamera kabler
VMC-14UMB2
USB Cable
værktøjs rense kit
KK-LC3
Cleaning kit f LCD
tripods
VCTR100
VCT-R100 Tripod
VCT-MTK
Portable Tripod Kit VCT-MTK
VCT-MP1K
Arm adaptor kit
VCT-R640
Lightweight Tripod VCT-R640
Vis alle tripods >>