| Kameraopløsning i alt (megapixel) |
7.2 MP |
| Maks opløsning |
3072 x 2304 Pixels |
| Image kvalitet |
Still Image size (5.0 Mega, 2592 x 1944) Still Image size (3.1 Mega, 2048 x 1536) Still Image size (1.2 Mega, 1280 x 960)
Still Image size (VGA, 640 x 480)
Still Image size (3:2 mode, 2592 x 1728)
Still Image size (7.2 Mega 3072 x 2304)
Still Image size (3:2 mode 3072 x 2048) Moving Image Size (MPEG VX Fine, 640x480, 30fps)
Moving Image Size (MPEG VX Standard, 640x480, 16.6fps) Moving Image Size (MPEG Video mail, 160x112, 8.3fps) Multi Burst
|
| Digital zoom |
8 x |
| Optisk zoom |
4 x |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss® Vario-Sonnar® Lens
|
| Linse Focal Range |
7-28 |
| Combined zoom |
4x Optical Zoom, up to 19x Smart Zoom, 8x Precision Digital Zoom |
| Billedsensor |
CCD |
| Optical sensor størrelse |
1/1.8 " |
| Fokus |
Auto Focus. Focus Preset (m) 0.1, 0.2, 0.3, 0.5, 0.8, 1.0, 1.5, 2.0, 3.0, 5.0, 7.0, 10.0, 15.0, infinity |
| Lyseksponeringsstyring |
+/-2.0 EV, 1/3 EV step |
| Kamera shutter hastighed |
1/8-1/2000, |
| Red-eye reduction |
 |
| Indbygget flash |
 |
|
|