| Kameraopløsning i alt (megapixel) |
5 MP |
| Digital zoom |
4 x |
| Optisk zoom |
4 x |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Sonnar lens (equivalent to a 34-136mm lens on a 35mm camera)
|
| Linse Focal Range |
10-40 cm |
|
Blændeinterval
|
|
Aperture range of the lens of the camera, expressed in f-stops
f/2.8 - f/4.0
|
| Focal length |
7 - 28 mm |
| 35 mm camera lens equivalent |
34 - 136 mm |
| Camera CCD sensor |
1/1.8 " |
| Fokus |
5 area Multi-Point AF, Selectable AF point, Manual focus (13 positions), Hologram AF assist beam, Continuous AF |
| Lyseksponeringsstyring |
Program AE (with program shift), Aperture Priority AE, Shutter Priority AE, Manual |
| Lyseksponeringskorrektion |
-2EV to +2EV in 1/3EV Steps |
| Kamera shutter hastighed |
30 - 1/1000 s |
| Red-eye reduction |
 |
| Indbygget flash |
 |
| Intern hukommelse |
32 MB |
| Kompatible memory cards |
Memory Stick® Media, Memory Stick PRO™ Media |
|
| Skærm |
1.5" TFT LCD |
| Interface til videooptagelse |
USB |
| Selv-udløser |
10 s |
| Kamera fil format |
JPEG, MPEG |
| Måling |
49-segment matrix resp. evaluative metering, centre-weighted average metering, spot metering |
| Ahead Nero Suite 6 |
Pixela™ Image Mixer Software for Sony v1.5, USB Driver SPVD-008 |
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98/98SE/Me/2000 Professional/XP Home/Pro; Macintosh® OS 8.5.1/8.6/9.0/9.1/9.2
|
| Dimensioner (W x H xD) |
99 x 65 x 57 mm |
| Vægt |
298 g |
|