IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-U60

DSC-U60 NON 2.1Mpix 8MB MPEG USB

Mærke: Sony
Produktkode: DSC-U60
EAN/UPC-kode:
Kategori: digital kameraer 
På markedet siden: 27 Jun 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-U60 Sony
13k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 2 MP
Linse system
Optisk zoom 1 x
Linse Focal Range 10 cm
Blændeinterval F/2.8
Focal length 5 mm
35 mm camera lens equivalent 33 mm
Billede sensor
Camera CCD sensor 1/2.7"
Fokusering
Focus adjustment Automatic, manual
Lysstyrke
Kamera shutter hastighed 1/8 - 1/2000 s
Flash
Flash Built-in flash
Hukommelse
Intern hukommelse 8 MB
Display
Skærm LCD TFT color
Skærmdiagonal 1 "
Tilslutning
Interface porte USB
Kamera
Selv-udløser 10 s
Kamera fil format JPEG, MPEG-1
Light metering
Måling Centre-weighted
Strømstyring
Strøm krav 2 x battery - AAA type - rechargeable - Nickel Metal Hydride
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box