IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-U40

DSC-U40 NON 2Mpix 8MB MPEG

Mærke: Sony
Produktkode: DSC-U40
EAN/UPC-kode:
Kategori: digital kameraer 
På markedet siden: 15 Jul 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-U40 Sony
11k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 2 MP
Linse system
Blændeinterval f2.8
Focal length 5.0 mm
35 mm camera lens equivalent 33 mm
Billede sensor
Camera CCD sensor 1/2.7"
Fokusering
Fokus 4-Step Manual Preset with Auto
Focus adjustment Automatic, manual
Lysstyrke
Kamera shutter hastighed 1/8 - 1/2000 s
Hukommelse
Intern hukommelse 8 MB
Audio
Mikrofon
Display
Skærm 64K Pixels Hybrid LCD
Skærmdiagonal 1 "
Kamera
Selv-udløser 10 s
Kamera
Kamera fil format JPEG (Normal), MPEG
Operativ system/software
Ahead Nero Suite 6 Pixela ImageMixer™ Software for Sony v1.5, USB Driver
Kompatible operativsystemer Microsoft® Windows® 98, 98SE, 2000, Me, XP Home and Pro. Macintosh® 8.5.1/8.6/ 9.0/9.1/ 9.2/ X (10.0, 10.1, 10.2)
Vægt & dimensioner
Dimensioner (W x H xD) 99.9 x 40.5 x 24.9 mm
Vægt 132 g
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box