Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Aspherical lens
Linse Focal Range
10 cm
Blændeinterval
Aperture range of the lens of the camera, expressed in f-stops
F/2.7
Focal length
5 mm
35 mm camera lens equivalent
33 mm
Billede sensor
Camera CCD sensor
Yes
Fokusering
Focus adjustment
Automatic, manual
Lysstyrke
Kamera shutter hastighed
1/8 - 1/2000 s
Flash
Flash
Built-in flash
Red-eye reduction
Hukommelse
Intern hukommelse
8 MB
Video
Video compression formater
15 sec - MPEG - 160 x 112 - max clip duration
Display
Skærm
LCD TFT color
Skærmdiagonal
1 "
Tilslutning
Interface porte
USB
Kamera
Selv-udløser
10 s
Kamera fil format
JPEG, MPEG-1
Light metering
Måling
Centre-weighted
Strømstyring
Strømforsyning, type
State power supply (internal/external) type with which the product works
2 x battery - AAA type - rechargeable - Nickel Metal Hydride