| Kameraopløsning i alt (megapixel) |
8.1 MP |
| Maks opløsning |
3264 x 2448 Pixels |
| Image kvalitet |
(8.0, 3264 x 2448) (5.0, 2592 x 1944) (3.1, 2048 x 1536) (VGA, 640 x 480) (16:9, 1920 x 1080) (3:2, 3264 x 2176) |
| Digital zoom |
6 x |
| Optisk zoom |
3 x |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Tessar
|
| Linse Focal Range |
3.5 - 4.3 |
| Digital SLR |
 |
| Focal length |
6.33 - 19 mm |
| Billedsensor |
CCD |
| Optical sensor størrelse |
1/2.5 " |
| Auto focus |
 |
| Macro focusing range (tele) |
25 m |
| Macro focusing range (wide) |
8 m |
| Manual focus |
 |
| Auto Focus (AF) illuminator |
 |
| Single Auto Focus (AF) |
 |
| Continuous Auto Focus (AF) |
 |
| Spot Auto Focus (AF) |
 |
| Monitoring Auto Focus (AF) |
 |
| Multi Point Auto Focus (AF) |
 |
| Centre weighted Auto Focus (AF) |
 |
| Lyseksponeringsstyring |
+/- 2.0EV, 1/ 3 EV |
| Kamera shutter hastighed |
1/4-1/1000 s |
| ISO sensitivity |
Auto, 80, 100, 200, 400, 800, 1600, 3200 |
| Red-eye reduction |
 |
| Indbygget flash |
 |
| Slow sync hastighed |
 |
| Auto flash |
 |
| Flash off |
 |
| Pre-flash |
 |
| Flash range (wide) |
0.1 - 3 m |
| Flash range (tele) |
0.25 - 2.5 m |
| Forced flash |
 |
| Intern hukommelse |
31 MB |
| Micro Drive (MD) support |
 |
|
|