IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-T70S

Cyber-shot T70, Silver

Mærke: Sony
Produktkode: DSC-T70S
EAN/UPC-kode: 4905524464542, 4905524464511
Kategori: digital kameraer 
På markedet siden: 31 Aug 2007
Info modified on: 20 Nov 2008 21:29:38
DSC-T70S Sony
57k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 8.1 MP
Maks opløsning 3264 x 2448 Pixels
Image kvalitet (8.0, 3264 x 2448)
(5.0, 2592 x 1944)
(3.1, 2048 x 1536)
(VGA, 640 x 480)
(16:9, 1920 x 1080)
(3:2, 3264 x 2176)
Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System Carl Zeiss Vario-Tessar
Linse Focal Range 3.5 - 4.3
Digital SLR
Focal length 6.33 - 19 mm
Billede sensor
Billedsensor CCD
Optical sensor størrelse 1/2.5 "
Fokusering
Auto focus
Macro focusing range (tele) 25 m
Macro focusing range (wide) 8 m
Manual focus
Auto Focus (AF) illuminator
Single Auto Focus (AF)
Continuous Auto Focus (AF)
Spot Auto Focus (AF)
Monitoring Auto Focus (AF)
Multi Point Auto Focus (AF)
Flexible Spot Auto Focus (AF)
Centre weighted Auto Focus (AF)
Lysstyrke
Lyseksponeringsstyring +/- 2.0EV, 1/ 3 EV
Kamera shutter hastighed 1/4-1/1000 s
ISO sensitivity Auto, 80, 100, 200, 400, 800, 1600, 3200
Flash
Red-eye reduction
Indbygget flash
Slow sync hastighed
Auto flash
Flash off
Pre-flash
Flash range (wide) 0.1 - 3 m
Flash range (tele) 0.25 - 2.5 m
Forced flash
Hukommelse
Intern hukommelse 31 MB
Micro Drive (MD) support
Hukommelse
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Videoopløsning 640 x 480 Pixels
Video
Video compression formater MPEG
Motion JPEG frame rate 30 fps
Audio
Mikrofon
Display
Skærm LCD
Skærmdiagonal 3 "
Søgning
Optical viewfinder
Electrical viewfinder
Tilslutning
USB 2.0 ports antal 1
Kamera
Kamera fil format JPEG, MPEG1
Playback zoom
White balance
Auto white balance
Fluorescent
Cloudy
Daylight (sunny)
Incandescent
Flash white balance
Light metering
Spot
Scene modes
Beach/Snow
Fireworks
Landscape
Portrait
Farve
Farve på produkt Sølv
Image editing/playback
Kamera slide show
Trimming
Resizing
Rotation af billeder
Strømstyring
Batteri teknologi Lithium-Ion
Operativ system/software
Ahead Nero Suite 6 Picture Motion Browser Ver.2.1
Picture Package Music Transfer
Vægt & dimensioner
Vægt 128 g
Bredde 90 mm
Højde 56.4 mm
Dybde 20.7 mm
55 priser, fra 167.24  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box