IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-T30S

Cyber-shot DSC-T30

Mærke: Sony
Produktkode: DSC-T30S
EAN/UPC-kode: 4905524351293
Kategori: digital kameraer 
På markedet siden: 18 May 2006
Info modified on: 20 Nov 2008 21:29:38
DSC-T30S Sony
63k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 7.2 MP
Kompremering JPEG
Maks opløsning 3072 x 2304 Pixels
Image kvalitet 3072 x 2304
2592 x 1944
2048 x 1536
1632 x 1224
640 x 480
3072 x 2048
Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System Carl Zeiss Vario-Tessar
Focal length 6.33 - 19.0 mm
Combined zoom 14x
35 mm camera lens equivalent 38 - 114 mm
Billede sensor
Billedsensor CCD
Optical sensor størrelse 1/2,5 "
Fokusering
Fokus 3.5 - 4.3
Lysstyrke
Lyseksponeringsstyring +/-2.0 EV, 1/3 EV
Kamera shutter hastighed 1/4 - 1/1000 s
ISO sensitivity Auto, 80, 100, 200, 400, 800,1000
Flash
Flash Wide: 0.1-3.4, Tele: 0.25-2.7
Red-eye reduction
Hukommelse
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Videoopløsning 640x480 Pixels
Display
Skærm TFT Hybrid
Skærmdiagonal 3 "
Farve
Farve på produkt Sølv
Strømstyring
Batteri teknologi Lithium-Ion
Operativ system/software
Ahead Nero Suite 6 Cyber-shot Viewer Ver.1.0 + USB Driver + Picture Package Music Transfer
Vægt & dimensioner
Vægt 132 g
Højde 56.5 mm
Bredde 95 mm
Dybde 23.3 mm
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box