3072 x 2304 2592 x 1944 2048 x 1536 1632 x 1224 640 x 480 3072 x 2048
Linse system
Digital zoom
6 x
Optisk zoom
3 x
Linse System
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Tessar
Focal length
6.33 - 19.0 mm
Combined zoom
14x
35 mm camera lens equivalent
38 – 114 mm
Billede sensor
Billedsensor
CCD
Optical sensor størrelse
1/2,5 "
Fokusering
Fokus
3.5 - 4.3
Focus adjustment
3.5 - 4.3
Lysstyrke
Lyseksponeringsstyring
+/-2.0 EV, 1/3 EV
Kamera shutter hastighed
1/4 - 1/1000 s
ISO sensitivity
Auto, 80, 100, 200, 400, 800,1000
Flash
Flash
Wide: 0.1-3.4, Tele: 0.25-2.7
Red-eye reduction
Hukommelse
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Videoopløsning
640x480 Pixels
Display
Skærm
TFT Hybrid
Skærmdiagonal
3 "
Farve
Farve på produkt
Sølv
Strømstyring
Batteri teknologi
Lithium-Ion
Operativ system/software
Ahead Nero Suite 6
Cyber-shot Viewer Ver.1.0 + USB Driver + Picture Package Music Transfer