IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-T1

DSC-T1 Cyber-shot® Digital Camera

Mærke: Sony
Produktkode: DSC-T1
EAN/UPC-kode:
Kategori: digital kameraer 
På markedet siden: 15 Jul 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-T1 Sony
8k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 5.1 MP
Linse system
Digital zoom 2 x
Optisk zoom 3 x
Blændeinterval f3.5 – 4.4
Focal length 6.7 – 20.1 mm
35 mm camera lens equivalent 38 – 114 mm
Fokusering
Fokus Area Multi-Point AF, 5 Step Manual Preset
Lysstyrke
Kamera shutter hastighed 1/8 – 1/1000 s
Hukommelse
Kompatible memory cards Memory Stick Duo™ Media, Memory Stick PRO Duo™ Media
Audio
Mikrofon
Display
Skærm 211K Pixels Hybrid LCD
Skærmdiagonal 2.5 "
Tilslutning
Interface porte USB
Kamera
Selv-udløser 10 s
Strømstyring
Strømforsyning, type InfoLithium® NP-FT1 (680mAh)
Strømforsyning 2.4 W
Operativ system/software
Ahead Nero Suite 6 Pixela ImageMixer™ Software for Sony v1.5,
USB Driver SPVD-013
Kompatible operativsystemer Microsoft Windows 98, 98SE, 2000 Professional, Me, XP
Home and Professional
Macintosh® OS 9.1/9.2/X (10.0, 10.1, 10.2)
Vægt & dimensioner
Dimensioner (W x H xD) 91 x 60 x 21 mm
Vægt 180 g
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box