IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-ST80

Camera DSC-ST 80

Mærke: Sony
Produktkode: DSC-ST80
EAN/UPC-kode: 4901780971107
Kategori: digital kameraer 
På markedet siden: 23 Jul 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-ST80 Sony
22k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 4.1 MP
Kompremering JPEG, MPEG1
Maks opløsning 2304 x 1728 Pixels
Image kvalitet 4.1 Mega, 2304 x 1728
3.1 Mega, 2048 x 1536
1.2 Mega, 1280 x 960
VGA, 640 x 480
3:2, 2304 x 1536
MPEG VX Fine, 640x480, 30fps
MPEG VX Standard, 640x480, 16.6fps
MPEG Video mail, 160x112, 8.3fps

Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System Carl Zeiss® Vario-Tessar®
Focal length 6.0-18.0 mm
Filter størrelse 30 mm
35 mm camera lens equivalent 39-117 mm
Billede sensor
Billedsensor Super HAD CCD
Optical sensor størrelse 1/2.7 "
Lysstyrke
Lyseksponeringsstyring +/-2.0 EV, 1/3 EV
Kamera shutter hastighed 1/8-1/2000, 30-1/1000 s
ISO sensitivity Auto, 80, 100, 200, 400
Flash
Red-eye reduction
Hukommelse
CompactFlash (CF) support
Hukommelse
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Skærm TFT
Skærmdiagonal 2 "
Tilslutning
Interface til videooptagelse USB
PictBridge - beskrivelse
Interface porte USB 2.0
Kamera
Playback zoom 5x
Farve
Farve på produkt Sølv
Strømstyring
Batteri levetid 4.25 h
Batteritype NP-NH25
Operativ system/software
Ahead Nero Suite 6 Picture Package
PIXELA ImageMixer
USB Driver
Vægt & dimensioner
Dimensioner (W x H xD) 96.6 x 40.1 x 64.4 mm
Vægt 198 g
Højde 64.4 mm
Bredde 96.6 mm
Dybde 40.1 mm
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box