Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Zoom lens
Blændeinterval
Aperture range of the lens of the camera, expressed in f-stops
F2.0-8.0 in 13 steps
Focal length
7 - 21 mm
Combined zoom
1.1 to 5X in 17 steps
Lysstyrke
Lyseksponeringsstyring
Automatic, aperture-priority, shutter-priority
Kamera shutter hastighed
Max - 1/1000, Min - 8 s
Kamera sensitivitet
ISO 100, ISO 400, ISO 200
Flash
Flash
Built-in flash
Hukommelse
Intern hukommelse
16 MB
Display
Skærm
Color LCD: 1.8" 123200px (560x220) TFT backlight
Søgning
Kamera viewfinder
Optical - real-image zoom
Tilslutning
Interface til videooptagelse
USB
Kamera
Kamera fil format
JPEG, TIFF, GIF
Tekniske detaljer
Panel-opløsning
Effective Sensor Resolution 3980000 Pixels
Operativ system/software
Ahead Nero Suite 6
MGI PhotoSuite 8.1, MGI PhotoSuite SE 1.1, Sony SPVD-004 USB driver