| Kameraopløsning i alt (megapixel) |
4.1 MP |
| Kompremering |
JPEG, MPEG1 |
| Digital zoom |
3 x |
| Optisk zoom |
10 x |
|
Linse System
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Tessar Lens
|
| Linse Focal Range |
5.1-15.3 |
| Combined zoom |
Precision Digital Zoom : 6x |
| 35 mm camera lens equivalent |
 |
| Billedsensor |
CCD |
| Optical sensor størrelse |
1/2.7 " |
| Fokus |
2.8-5.1 |
| Lyseksponeringsstyring |
+/-2.0 EV, 1/3 EV step |
| Kamera shutter hastighed |
1/8-1/2000, |
| ISO sensitivity |
Auto, 80, 100, 200, 400 |
| Flash |
Auto, Forced Flash, Slow Synchro, No Flash |
| Red-eye reduction |
 |
| Indbygget flash |
 |
| Intern hukommelse |
32 MB |
| Kompatible memory cards |
Memory Stick Duo ™ / Memory Stick PRO Duo ™ / Internal memory(32MB) |
| Skærm |
TFT Hybrid, 76800 dots |
| Skærmdiagonal |
1.5 " |
|
| Kamera viewfinder |
LCD only |
| Interface porte |
USB |
| Connection til PC |
Wired |
| Batteri levetid |
3 h |
|
Batteritype
|
|
Description of battery supplied with the product
AA Nickel Metal Hydride Batteries 2x, AA Alkaline Batteries 2x, ZR6 AA Oxy Nickel Primary Batteries 2x
|
| Start-up tid |
1.7 ms |
| Photo mode |
Twilight, Twilight Portrait, Soft Snap, Landscape, Beach, Snow, Candle |
| Ahead Nero Suite 6 |
Picture Package, PIXELA ImageMixer, USB Driver |
| Dimensioner (W x H xD) |
99 x 34.2 51.7 mm |
| Vægt |
132 g |
|