IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-P73L

Megapixel Cyber-shot P73

Mærke: Sony
Produktkode: DSC-P73L
EAN/UPC-kode:
Kategori: digital kameraer 
På markedet siden: 08 Jun 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-P73L Sony
45k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 4.1 MP
Kompremering JPEG, MPEG1
Maks opløsning 2272 x 1704 Pixels
Image kvalitet 2272 x 1704
2048 x 1536
1280 x 960
640 x 480
Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System n/a
Blændeinterval Auto, manual
Focal length 6.0-18.0 mm
Combined zoom 10x
35 mm camera lens equivalent 39-117 mm
Billede sensor
Billedsensor CCD
Optical sensor størrelse 1/2.7 "
Camera CCD sensor Super HAD CCD
Fokusering
Fokus Single, Monitoring, Multi Point, Centre weighted
Lysstyrke
Lyseksponeringskorrektion +/-2.0 EV, 1/3 EV
Kamera shutter hastighed 1/8-1/2000, 30-1/1000,
ISO sensitivity Auto, 100, 200, 400
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Hukommelse
Kompatible memory cards Memory Stick / Memory Stick PRO
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Hukommelse
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Videoopløsning 640x480, 160x112 Pixels
Motion JPEG frame rate 30, 16.6, 8.3 fps
Video compression formater MPEG1
Display
Skærm TFT
Skærmdiagonal 1.5 "
Camera display resolution 67000.0 Pixels
Søgning
Kamera viewfinder LCD TFT
Tilslutning
Interface til videooptagelse USB, AV Out
PictBridge - beskrivelse
Interface porte Digital I/O (USB)
Connection til PC USB
Kamera
Kamera fil format JPEG, MPEG1
Playback zoom 5x
Farve
Farve på produkt Sølv
Strømstyring
Batteritype AA Nickel Metal Hydride Batteries 2x, AA Alkaline Batteries 2x
Batteri teknologi Nickel Metal Hydride
Strøm krav NH-AA-DA
Operativ system/software
Ahead Nero Suite 6 Picture Package, PIXELA ImageMixer, USB Driver
Vægt & dimensioner
Vægt 175 g
Højde 53.7 mm
Bredde 117.2 mm
Dybde 35.8 mm
 

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box