IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-P200

Cyber-shot P200

Mærke: Sony
Produktkode: DSC-P200
EAN/UPC-kode: 4901780960811
Kategori: digital kameraer 
På markedet siden: 15 Jul 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-P200 Sony
15k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 7.2 MP
Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System Carl Zeiss® Vario-Tessar®-lens
Blændeinterval f2.8 - f5.2
Focal length 7.9 – 23.7 mm
35 mm camera lens equivalent 38 – 114 mm
Billede sensor
Billedsensor CCD
Fokusering
Fokus 5 Area Multi-Point AF, Center AF, 5-Step Manual
Lysstyrke
Lyseksponeringskorrektion +/- 2.0 EV, 1/3 EV Steps
Kamera shutter hastighed 1/8 – 1/2000 s
ISO sensitivity Auto, 100, 200, 400
Flash
Flash Auto/Forced On/Forced Off/Slow Synchro
Red-eye reduction
Hukommelse
Kompatible memory cards Memory Stick® Media, Memory Stick PRO™ Media
Audio
Mikrofon
Display
Skærm 134K Pixel LCD
Skærmdiagonal 2 "
Tilslutning
Interface porte USB
Multi-pin connector,NTSC/PAL Selectable
Kamera
Selv-udløser 10 s
Kamera
Kamera film funktion MPEG VX Fine with Audio (640 x 480 at 30fps), (MPEG VX Fine requires Memory Stick PRO media) MPEG VX Standard with Audio (640 x 480 at 16fps), Video Mail (160 x 112 at 8fps) with Audio
Strømstyring
Batteritype NP-FR1
Batteri teknologi Lithium-Ion
Operativ system/software
Ahead Nero Suite 6 Picture Package™ for Sony v1.6 (Windows), Pixela™ ImageMixer VCD2 (Macintosh), SPVD-012.1 USB Driver, Cyber-shot Life tutorial (Windows)
Kompatible operativsystemer Microsoft® Windows® 98/98SE/Me/ 2000/XP Home/XP Pro; Macintosh® OS 9.1/9.2/X (10.0, 10.1, 10.2, 10.3)
Vægt & dimensioner
Dimensioner (W x H xD) 104 x 51.5 x 27.9 mm
Vægt 144 g
€327.22  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box