IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-N2

Cyber-shot N2

Mærke: Sony
Produktkode: DSC-N2
EAN/UPC-kode: 4905524386639, 4905524386615, 4905524386608
Kategori: digital kameraer 
På markedet siden: 31 Okt 2006
Info modified on: 20 Nov 2008 21:29:38
DSC-N2 Sony
19k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 10.1 MP
Maks opløsning 3264 x 2448 Pixels
Image kvalitet 8.0 Mega 3264 x 2448
5.0 Mega 2592 x 1944
3.1 Mega 2048 x 1536
2.0 Mega 1632 x 1224
VGA 640 x 480
Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System Carl Zeiss Vario-Tessar
Blændeinterval 2.8 - 5.4
Digital SLR
Focal length 7.9 - 23.7 mm
Combined zoom 17x
35 mm camera lens equivalent 38 - 114 mm
Billede sensor
Billedsensor CCD
Optical sensor størrelse 1/1.7 "
Camera CCD sensor Super HAD CCD
Fokusering
Manual focus
Lysstyrke
Lyseksponeringsstyring +/-2.0 EV, 1/3 EV
Kamera shutter hastighed 1/8 - 1/2000 s
ISO sensitivity Auto, 100, 200, 400, 800, 1600
Flash
Red-eye reduction
Pre-flash
Hukommelse
Kompatible memory cards Memory Stick Duo™ / Memory Stick Duo™ Pro
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
Hukommelse
xD-Picture Card (xD) support
Video
Videoopløsning 640x480 Pixels
Video compression formater MPEG
Motion JPEG frame rate 30 fps
Video
Display
Skærm LCD
Skærmdiagonal 3 "
Camera display resolution 230000 Pixels
Søgning
Optical viewfinder
Electrical viewfinder
Tilslutning
PictBridge - beskrivelse
Kamera
Kamera fil format JPEG, MPEG1
Playback zoom 5x
Scene modes
Beach/Snow
Fireworks
Landscape
Portrait
Farve
Farve på produkt Champagne
Image editing/playback
Kamera slide show
Single image
Trimming
Resizing
Administration af album
Crop
Strømstyring
Batteri levetid 2.5 h
Batteri teknologi Lithium-Ion
Operativ system/software
Ahead Nero Suite 6 Picture Motion BrowserVer.1.1, Picture Package Music Transfer
Vægt & dimensioner
Vægt 151 g
Højde 61.1 mm
Bredde 96.7 mm
Dybde 22.7 mm
€360.72  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box