IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-M2

Digital Camera DSC-M2

Mærke: Sony
Produktkode: DSC-M2
EAN/UPC-kode: 4905524311266, 4905524311259
Kategori: digital kameraer 
På markedet siden: 02 Nov 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-M2 Sony
29k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 5.1 MP
Maks opløsning 2592 x 1944 Pixels
Image kvalitet 5.0 Mega, 2592 x 1944
3.1 Mega, 2048 x 1536
1.2 Mega, 1280 x 960
Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System Carl Zeiss Vario-Tessar
Blændeinterval 3.5 - 4.4
Focal length 6.3 - 19.0 mm
Combined zoom 12x
35 mm camera lens equivalent 38 - 114 mm
Billede sensor
Billedsensor CCD
Optical sensor størrelse 1/2.5 "
Camera CCD sensor Super HAD CCD
Fokusering
Auto focus Yes
Lysstyrke
Lyseksponeringsstyring +/-2.0 EV, 1/3 EV step
Kamera shutter hastighed 1/8 - 1/1000 s
ISO sensitivity Auto, 64, 100, 200, 400
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Hukommelse
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Hukommelse
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Video
Videoopløsning 640x480 Pixels
Motion JPEG frame rate 30 fps
Display
Skærm TFT Hybrid
Skærmdiagonal 2.5 "
Tilslutning
Interface porte -Multi use Terminal.
-USB 2.0 Hi-Speed.
Kamera
Kamera fil format JPEG, MPEG4
Playback zoom 5x
Farve
Farve på produkt Sølv
Strømstyring
Batteritype NP-FT1
Batteri teknologi Lithium-Ion
Operativ system/software
Ahead Nero Suite 6 Picture Package, NeroVision Express 3, USB Driver
Vægt & dimensioner
Vægt 180 g
Højde 123.1 mm
Bredde 51.2 mm
Dybde 32.4 mm
Indhold af emballage
Bundled AC Adapter AC-LS5
2 priser, fra €406.74  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box