IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  Vis alle >> Land Sprog: Dansk

Start > digital kameraer > Sony DSC-M1

DSC-N1 DEU 8.3Mpix USB2.0

Mærke: Sony
Produktkode: DSC-M1
EAN/UPC-kode:
Kategori: digital kameraer 
På markedet siden: 04 Nov 2005
Info modified on: 20 Nov 2008 21:29:38
DSC-M1 Sony
33k

Specs
Alternativer
Options
Billede kvalitet
Kameraopløsning i alt (megapixel) 8.1 MP
Kompremering JPEG, MPEG1
Maks opløsning 3264 x 2448 Pixels
Image kvalitet 3264 x 2448
2592 x 1944
2048 x 1536
1280 x 960
640 x 480
Linse system
Digital zoom 6 x
Optisk zoom 3 x
Linse System Carl Zeiss, Vario-Tessar
Blændeinterval Auto
Focal length 7.9 - 23.7 mm
Combined zoom 15x
35 mm camera lens equivalent 38 - 114 mm
Billede sensor
Billedsensor CCD
Optical sensor størrelse 1/1.8 "
Camera CCD sensor Super HAD CCD
Fokusering
Fokus Single, Monitoring, Multi Point, Centre weighted, Flexible Spot
Lysstyrke
Lyseksponeringskorrektion +/-2.0 EV, 1/3 EV
Kamera shutter hastighed 1/8 - 1/2000,
ISO sensitivity Yes (Auto, 64, 100, 200, 400, 800)
Flash
Flash Auto, Forced Flash, Slow Synchro, No Flash
Red-eye reduction
Hukommelse
Kompatible memory cards Memory Stick Duo™ / Memory Stick Duo™ Pro
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
Hukommelse
xD-Picture Card (xD) support
Video
Videoopløsning 640x480, 160x112 Pixels
Motion JPEG frame rate 30, 16.6, 8.3 fps
Display
Skærm LCD
Skærmdiagonal 3 "
Camera display resolution 230400.0 Pixels
Søgning
Kamera viewfinder LCD 3.0
Tilslutning
Interface til videooptagelse USB
PictBridge - beskrivelse
Interface porte USB 2.0
Connection til PC USB
Kamera
Kamera fil format JPEG, MPEG1
Playback zoom 5x
Kamera film funktion MPEG1
Light metering
Måling Multi Pattern, Centre weighted, Spot
Farve
Farve på produkt Sølv
Strømstyring
Batteritype NP-BG1
Batteri teknologi Lithium-Ion
Strøm krav Lithium Ion NP-BG1
Tekniske detaljer
Panel-opløsning 8.0 Mega, 5.0 Mega, 3.1 Mega, 1.2 Mega
Photo mode 3:2
Operativ system/software
Ahead Nero Suite 6 Picture Package, PIXELA ImageMixer, USB Driver
Systemkrav
Mac kompabilitet
Vægt & dimensioner
Dimensioner (W x H xD) 96.7x22.7x61.1 mm
Vægt 151 g
2 priser, fra 333.33  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box